Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | TPB11FGRA004 |
Actuator Force | 50 – 400g, 1.77 – 14.12oz |
---|---|
Actuator Profile | Extended |
Actuator Material | Thermoplastic |
Actuator Color | Black |
Seal Type | Terminal Seal (Epoxy) |
Bushing Style | Unthreaded |
Case Material | Thermoplastic (LCP) |
Operating Function | Off (On) |
ESD Grounding Terminal | Without |
Snap Action | Without |
Number of Actuators | Single |
Configuration (Pole-Throw) | Double Pole - Single Throw |
Tactile | Yes |
Support Bracket | Without |
Ganged | No |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper Alloy |
Actuator Length | .134in, 3.4mm |
Button Width | .1in, 2.54mm |
Voltage Rating | 20VDC |
Low Profile | No |
Process Sealed | No |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Packaging Method | Bulk |
Illuminated | No |
Product Type | Switch |
Actuator Style | Round |
Switch Type | Pushbutton |
Dust Proof | No |
Termination Type | Printed Circuit |
Temperature Rating | Standard |
TPB11FGRA004 Configuration (Pole-Throw): Double Pole - Single Throw Push Button Switch Product Type: Switch Number of Actuators: Single Actuator Profile: Extended Bushing Style: Unthreaded Double Pole - Single Throw Switch Extended | Pushbutton Switch | Part Number: 1-1825097-1 | Internal Number: 1-1825097-1 | Alias Number: TPB11FGRA004 | TE Connectivity | TE Store |
Switch Tactile OFF (ON) DPST Round Button PC Pins 20VAC 20VDC 0.4VA 3.92N Thru-Hole Loose Piece | Avnet America |
Switch, Tpb11Fgra004 | TE Connectivity 1-1825097-1 | RS Americas |
Pushbutton Switches TPB11FGRA004 | Sager |
Where can I find additional details, specifications and documents for a 1-1825097-1?
Additional datasheets, footprints and schematics for 1-1825097-1 are listed on our Part Details page. You can also find images and similar parts to 1-1825097-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825097-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825097-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825097-1 fall under?
The 1-1825097-1 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825097-1 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825097-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825097-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825097-1 have stock available?
Authorised distributors including TE Store, Avnet America, RS Americas, Boersig and Sager have stock available or on a lead time for 1-1825097-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825097-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1825097-1?
You can fill out our help required form which you can use to request a quote for 1-1825097-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.