Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1825043-6 |
Releasing Force | 5g, .176oz |
---|---|
Movement Differential | .8mm, .031in |
Operating Position | 7.9mm, .311in |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Contact Current Rating | 3A |
Contact Base Material | Brass |
Switch Contact Plating Material | Gold over Nickel |
Pre Travel | .118in, 3mm |
Voltage Rating | 125VAC |
Housing Material | Nylon - GF |
Mounting Type | Printed Circuit Board |
Mounting Angle | Vertical |
Operating Force | 1.058oz, 30g |
Over Travel | .024in, .6mm |
Switch Style | Ultra Miniature |
Switch Type | Snap Action |
Product Type | Switch |
Actuator Style | Lever, Normal |
Termination Type | Printed Circuit Board |
Switch Snap Action N.O./N.C. SPDT Straight Lever PC Pins 3A 125VAC 0.29N | Avnet America |
Where can I find additional details, specifications and documents for a 1-1825043-6?
Additional datasheets, footprints and schematics for 1-1825043-6 are listed on our Part Details page. You can also find images and similar parts to 1-1825043-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825043-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825043-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825043-6 fall under?
The 1-1825043-6 is listed under Relays, Contactors & Switches > Switches > Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825043-6 when available in the Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825043-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825043-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825043-6 have stock available?
Authorised distributors including Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1-1825043-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825043-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1825043-6?
You can fill out our help required form which you can use to request a quote for 1-1825043-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.