Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FSMRA6JH |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
2,875
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
84,969
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
82,612
in stock
|
Buy Now | |
TE Store
from US$0.26
|
60,225
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
25,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
260
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
260
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
260
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
50
in stock
|
Buy Now | |
Avnet Abacus
-
|
14,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Distrelec
from US$0.19
|
-
|
Buy Now | |
Sager
from US$0.09
|
-
|
Buy Now |
Bushing Style | Unthreaded |
---|---|
Actuator Force | 5.648oz, 160g |
Case Color | Black |
Actuator Material | PBT |
Case Material | Nylon |
Actuator Profile | Extended |
Actuator Color | White |
Ganged | With |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Tactile Feel | With |
Support Bracket | With |
ESD Grounding Terminal | Without |
Number of Actuators | 1 |
Snap Action | Without |
Tactile | Yes |
Operating Function | NO |
Contact Current Rating | 50mA |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Button Width | 3.2mm, .126in |
Switch Height | .276in, 7mm |
Actuator Length | 4.24mm, .167in |
Process Sealed | No |
Low Profile | With |
Mounting Angle | With |
Mounting Type | Through Hole |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Dust Proof | No |
Leg Style | Kinked |
Product Type | Switch |
Actuator Style | Round |
Illuminated | With |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
White Nylon Round Extended Actuator Through Hole Micro Mini Pushbutton Switch | Future Electronics |
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 24VDC 1.57N Thru-Hole Loose Piece | Avnet America |
FSMRA6JH04=R/A,TACT PB SW,160G Actuator Style: Round Operating Function: NO Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: With Round Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: 1-1825027-7 | Internal Number: 1-1825027-7 | Alias Number: FSMRA6JH | TE Connectivity | TE Store |
TACT SW SPST-NO 0.05A 24VDC | TTI Europe |
Tactile switch,PCB,SP,r/a mnt,6.85mm act | RS |
Tactile Switches Switch Tactile |Amp Te Connectivity 1-1825027-7 | Newark Electronics |
Tactile Switches SWITCH TACTILE | Rapid Electronics |
Switch, Fsmra6Jh04=R/A, Tact Pb Sw,160G | TE Connectivity 1-1825027-7 | RS Americas |
TE Connectivity - AMP Tact Switch SPST-NO 1.56N 7.01 x 7.11mm | Distrelec |
Where can I find additional details, specifications and documents for a 1-1825027-7?
Additional datasheets, footprints and schematics for 1-1825027-7 are listed on our Part Details page. You can also find images and similar parts to 1-1825027-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825027-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825027-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825027-7 fall under?
The 1-1825027-7 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825027-7 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825027-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825027-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825027-7 have stock available?
Authorised distributors including Future Electronics, Avnet America, TE Store, TTI Europe and RS have stock available or on a lead time for 1-1825027-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825027-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1825027-7?
You can fill out our help required form which you can use to request a quote for 1-1825027-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.