Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FSMRA5JH |
Prices starting from US$0.07
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.10 |
No stock
|
Buy Now | |
Distrelec | US$0.09 |
28,070
|
Buy Now | |
TE Store | US$0.23 |
17,055
|
Buy Now | |
RS Americas | US$0.14 |
9,750
|
Buy Now | |
Avnet America | US$0.10 |
7,406
|
Buy Now | |
Newark Electronics | US$0.15 |
3,654
|
Buy Now | |
element14 | US$0.12 |
3,654
|
Buy Now | |
Farnell | US$0.16 |
3,654
|
Buy Now | |
Transfer Multisort Elektronik | US$0.12 |
377
|
Buy Now | |
Boersig | US$0.10 |
-
|
Buy Now | |
TTI Europe | US$0.08 |
-
|
Buy Now | |
Sager | US$0.07 |
-
|
Buy Now |
Actuator Force | 5.648oz, 160g |
---|---|
Actuator Material | PBT |
Case Color | Black |
Actuator Profile | Extended |
Bushing Style | Unthreaded |
Case Material | Nylon |
Actuator Color | Ivory |
Tactile Feel | With |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Operating Function | NO |
Ganged | With |
ESD Grounding Terminal | Without |
Support Bracket | With |
Snap Action | Without |
Tactile | Yes |
Number of Actuators | 1 |
Contact Current Rating | 50mA |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Switch Height | .276in, 7mm |
Actuator Length | 3.56mm, .14in |
Button Width | 3.2mm, .126in |
Low Profile | With |
Process Sealed | No |
Mounting Type | Through Hole |
Mounting Angle | With |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Illuminated | With |
Leg Style | Kinked |
Actuator Style | Round |
Product Type | Switch |
Dust Proof | No |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
TE Connectivity - AMP Tact Switch SPST-NO 1.56N 7.01 x 7.11mm | Distrelec |
FSMRA5JH04=R/A,TACT PB SW,160G Actuator Style: Round Operating Function: NO Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: With Round Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: 1-1825027-4 | Internal Number: 1-1825027-4 | Alias Number: FSMRA5JH | TE Connectivity | TE Store |
Switch, Fsmra5Jh04=R/A, Tact Pb Sw,160G | TE Connectivity 1-1825027-4 | RS Americas |
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 24VDC 1.57N Thru-Hole Loose Piece | Avnet America |
Pushbutton Switch, Spst, 0.05A, 24V | Newark Electronics |
PUSHBUTTON SWITCH, SPST, 0.05A, 24V | element14 |
Microswitch TACT | Transfer Multisort Elektronik |
Alcoswitch Series SPST-NO 24 V 160 g PCB Through Hole Tactile Switch | Future Electronics |
TACT SW SPST-NO 0.05A 24VDC | TTI Europe |
Tactile Switches SWITCH TACTILE | Sager |
Where can I find additional details, specifications and documents for a 1-1825027-4?
Additional datasheets, footprints and schematics for 1-1825027-4 are listed on our Part Details page. You can also find images and similar parts to 1-1825027-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825027-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825027-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825027-4 fall under?
The 1-1825027-4 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825027-4 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825027-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825027-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825027-4 have stock available?
Authorised distributors including Distrelec, TE Store, RS Americas, Avnet America and Newark Electronics have stock available or on a lead time for 1-1825027-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825027-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1825027-4?
You can fill out our help required form which you can use to request a quote for 1-1825027-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.