Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MRD16RA04 |
Actuator Color | Green |
---|---|
Number of Switches | 16 |
Number of Positions | 16 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating | .001A |
Solder Tail Contact Plating | Gold over Nickel |
Contact Base Material | Copper Alloy |
Voltage Rating | 20VDC, 20VAC |
Housing Material | Thermoplastic |
Centerline | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Right Angle |
Packaging Method | Tube |
Switch Style | Rotary |
Illuminated | No |
Switch Type | Rotary DIP |
Actuator Style | Flush |
Product Type | Switch |
Sealed | Yes |
Code Type | Hexadecimal |
Oil-Tight | No |
Switch DIP SP16T 16 Screwdriver 20VAC 20VDC 0.4VA PC Pins 20000Cycle 2.54mm Thru-Hole Tube | Avnet America |
DIP Switches / SIP Switches 16SWT SCREW/COIN T/H ROTARY DIP | Sager |
Where can I find additional details, specifications and documents for a 1-1825013-7?
Additional datasheets, footprints and schematics for 1-1825013-7 are listed on our Part Details page. You can also find images and similar parts to 1-1825013-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825013-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825013-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825013-7 fall under?
The 1-1825013-7 is listed under Relays, Contactors & Switches > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825013-7 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825013-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825013-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825013-7 have stock available?
Authorised distributors including Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 1-1825013-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825013-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1825013-7?
You can fill out our help required form which you can use to request a quote for 1-1825013-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.