Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MRD10STR04 |
Prices starting from US$2.80
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.70
|
8,360
in stock
|
Buy Now | |
Newark Electronics
from US$4.10
|
8,360
in stock
|
Buy Now | |
Rapid Electronics
from US$3.33
|
8,360
in stock
|
Buy Now | |
Chip One Stop
from US$3.12
|
8,360
in stock
|
Buy Now | |
Farnell
from US$7.30
|
6,700
in stock
|
Buy Now | |
Heilind Electronics
-
|
2,250
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
750
in stock
|
Buy Now | |
Avnet America
from US$2.80
|
-
|
Buy Now | |
RS Americas
from US$5.75
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | Red |
---|---|
Number of Switches | 10 |
Number of Positions | 10 |
Contact Current Rating | .001A |
Contact Base Material | Copper Alloy |
Solder Tail Contact Plating | Gold over Nickel |
Contact Mating Area Plating Material | Gold |
Voltage Rating | 20VAC, 20VDC |
Centerline | .1in, 2.54mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Mounting Angle | Right Angle |
Packaging Method | Tape & Reel |
Illuminated | No |
Code Type | BC Decimal |
Switch Style | Rotary |
Switch Type | Rotary DIP |
Actuator Style | Flush |
Product Type | Switch |
Sealed | Yes |
Termination Style | Outside L |
Oil-Tight | No |
Mrd10Str04=7Mm Rot Dip Bcd |Amp Te Connectivity 1-1825013-0 | Newark Electronics |
DIP SW/SIP SW SW ROTARY DIP HEX SMD 0.4VA | Rapid Electronics |
TE Connectivity - AMP Rotary Coded Switch 10 POSs | Distrelec |
ROTARY CODED SW, BCD, 10POS, 20VDC | Farnell |
MRD10STR04=7MM ROT DIP, BCD | Heilind Electronics |
Switch DIP SP10T 10 Flush Screwdriver 20VAC 20VDC 0.4VA Gull Wing 20000Cycle 2.54mm SMD T/R | Avnet America |
Switch, Mrd10Str04=7Mm Rot DIP, Bcd | TE Connectivity 1-1825013-0 | RS Americas |
DIP Switches / SIP Switches SW ROTARY DIP HEX SMD 0.4VA 20VAC/DC | Sager |
Where can I find additional details, specifications and documents for a 1-1825013-0?
Additional datasheets, footprints and schematics for 1-1825013-0 are listed on our Part Details page. You can also find images and similar parts to 1-1825013-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825013-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825013-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825013-0 fall under?
The 1-1825013-0 is listed under Relays, Contactors & Switches > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825013-0 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825013-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825013-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825013-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1825013-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825013-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1825013-0?
You can fill out our help required form which you can use to request a quote for 1-1825013-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.