Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | DRS16RA04 |
Prices starting from US$8.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.41
|
247
in stock
|
Buy Now | |
Newark Electronics
from US$11.97
|
315
in stock
|
Buy Now | |
Rapid Electronics
from US$10.66
|
315
in stock
|
Buy Now | |
Chip One Stop
from US$9.67
|
315
in stock
|
Buy Now | |
Distrelec
from US$11.28
|
315
in stock
|
Buy Now | |
Farnell
from US$13.04
|
255
in stock
|
Buy Now | |
Avnet America
from US$8.93
|
-
|
Buy Now | |
RS Americas
from US$10.31
|
-
|
Buy Now | |
element14
from US$13.60
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Switches | 16 |
---|---|
Number of Positions | 16 |
Contact Mating Area Plating Material | Gold Flash |
Contact Base Material | Copper Alloy |
Solder Tail Contact Plating | Gold Flash over Nickel |
Voltage Rating | 20VDC, 20VAC |
Centerline | .1in, 2.54mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Right Angle |
Removable Tape Seal | Without |
Actuator Style | Metal Shaft |
Illuminated | No |
Sealed | No |
Product Type | Switch |
Code Type | Hexadecimal |
Switch Style | Rotary |
Switch Type | Rotary DIP |
Termination Style | Printed Circuit Board |
Oil-Tight | No |
Drs16Ra04=Rot Dip,r/A |Amp Te Connectivity 1-1825008-2 | Newark Electronics |
Rotary Switches DRS16RA04=Rot Dip R/A | Rapid Electronics |
TE Connectivity - AMP Rotary Coded Switch 16 POSs | Distrelec |
ROTARY CODED SW, HEX, 16POS, 20VDC | Farnell |
16 position r/a HEX rotary switch | RS |
Switch DIP SP16T 16 Shaft 20VAC 20VDC 0.4VA PC Pins 2.54mm Thru-Hole | Avnet America |
Switch, Drs16Ra04=Rot DIP, R/A | TE Connectivity 1-1825008-2 | RS Americas |
ROTARY SW, 1 POLE, 16POS, 0.4VA, 20V/THT | element14 |
DIP Switches / SIP Switches SW DIP METAL SHAFT 16POS R/A | Sager |
Where can I find additional details, specifications and documents for a 1-1825008-2?
Additional datasheets, footprints and schematics for 1-1825008-2 are listed on our Part Details page. You can also find images and similar parts to 1-1825008-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825008-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825008-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825008-2 fall under?
The 1-1825008-2 is listed under Relays, Contactors & Switches > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825008-2 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825008-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825008-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825008-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1825008-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825008-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1825008-2?
You can fill out our help required form which you can use to request a quote for 1-1825008-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.