1-1825007-9

Relays, Contactors & Switches

> Switches

> Rotary Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1825007-9
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1825007-9
Series Information for 1-1825007-9 - TE Connectivity
  • Status: Active
  • Aliases: DRD16SAETR04
  • Product Code: E399
  • Global Product Line: W03
  • GPL Description: Industrial

Description

DRD16SAETR04=ROT DIP,16P,SMT

Specifications

Number of Positions:
16
Number of Switches:
16
Contact Base Material:
Copper Alloy
Solder Tail Contact Plating:
Gold Flash over Nickel
Contact Mating Area Plating Material:
Gold Flash
Voltage Rating:
20VDC, 20VAC
Centerline:
.1in, 2.54mm
Housing Material:
Thermoplastic
UL Flammability Rating:
UL 94V-0
Mounting Angle:
Vertical
Mounting Type:
Surface Mount
Packaging Method:
Tape & Reel
Illuminated:
No
Removable Tape Seal:
Without
Code Type:
Hexadecimal
Switch Style:
Rotary
Switch Type:
Rotary DIP
Actuator Style:
Flush
Product Type:
Switch
Sealed:
Yes
Termination Style:
Inside L
Oil-Tight:
No

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Reflow solder capable to 260°C

Alternate Descriptions

Avnet America
Rotary Switch Hexadecimal 16 Position 20VDC/AC Surface Mount T/R