Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.09
|
2,850
in stock
|
Buy Now | |
Newark Electronics
from US$1.39
|
2,850
in stock
|
Buy Now | |
Rapid Electronics
from US$1.07
|
2,850
in stock
|
Buy Now | |
Chip One Stop
from US$1.07
|
2,850
in stock
|
Buy Now | |
Farnell
from US$2.59
|
2,300
in stock
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Connector Code | 6 |
Number of Positions | 3 |
Number of Rows | 1 |
Mating Tab Width | .059in, 1.5mm |
Width | 1.53in, 39.05mm |
Length | 21.33mm, .839in |
Height | 19.65mm, .773in |
Nominal Voltage Architecture | 16V |
Operating Voltage | 16VDC |
Centerline (Pitch) | 3.33mm, .13in |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | Yes |
Packaging Quantity | 528 |
Packaging Method | Box |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
Automotive Conn 3W Receptacle Hp Conn Brown |Amp Te Connectivity 1-1801178-6 | Newark Electronics |
Automotive Conn 3W RECEPTACLE HP Conn BROWN | Rapid Electronics |
TE Connectivity 3W RECEPTACLE HP CONNECTOR BROWN Automotive Connectors | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
Connector Housing Shielded Female 3 Position 3.85mm Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-1801178-6?
Additional datasheets, footprints and schematics for 1-1801178-6 are listed on our Part Details page. You can also find images and similar parts to 1-1801178-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1801178-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1801178-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1801178-6 fall under?
The 1-1801178-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1801178-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1801178-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1801178-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1801178-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1801178-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1801178-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1801178-6?
You can fill out our help required form which you can use to request a quote for 1-1801178-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.