1-1801175-6 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

2W RECEPTACLE HP CONNECTOR BROWN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.71

Distributor Stock
Logo for Rapid Electronics
Rapid Electronics
from US$0.79
1,531
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.88
1,531
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.33
1,250
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.71
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Cable Exit Angle 180°
Body Material PBT GF
Color Brown
Number of Rows 1
Number of Positions 2
Mating Tab Width .059in, .64mm, 1.5mm, .025in
Height 19.85mm, .782in
Width 1.38in, 35.05mm
Length .709in, 18mm
Nominal Voltage Architecture 12V
Operating Voltage 16VDC
Centerline (Pitch) 3.33mm, .131in
UL Flammability Rating UL 94-HB
Degree of Protection IP69K
Polarized Yes
Terminal Position Assurance Yes
Mounting Feature Without
Circuit Application Signal
Serviceable Yes
Connector Position Assurance Capable Yes
Primary Locking Feature Integrated in Housing
Hybrid Connector No
Connector Style Housing for female terminals
Sealable Yes
Strain Relief Add By Accessory
Connector System Wire-to-Wire
Operating Temperature Range -40 – 150°C, -40 – 302°F


Alternative Descriptions

Automotive Conn 2W RECEPTACLE HP Conn BROWN | Rapid Electronics
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell
Conn Sealed Housing RCP 2 POS 3.33mm ST Cable | Avnet America
2W RECEPTACLE HP CONNECTOR BRO | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1801175-6?

Additional datasheets, footprints and schematics for 1-1801175-6 are listed on our Part Details page. You can also find images and similar parts to 1-1801175-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1801175-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1801175-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1801175-6 fall under?

The 1-1801175-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-1801175-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1801175-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1801175-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1801175-6 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and Power and Signal Group have stock available or on a lead time for 1-1801175-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1801175-6 often in real-time on the comparison pages.

What if I can't find stock of 1-1801175-6?

You can fill out our help required form which you can use to request a quote for 1-1801175-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay