Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Yellow |
---|---|
Cable Exit Angle | 180° |
Body Material | PBT GF |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | .64mm, 1.5mm, .025in, .059in |
Height | 19.85mm, .782in |
Width | 1.38in, 35.05mm |
Length | .709in, 18mm |
Operating Voltage | 16VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .131in, 3.33mm |
Degree of Protection | IP69K |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Strain Relief | Add By Accessory |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Conn Housing RCP 2 POS 3.33mm ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-1801175-4?
Additional datasheets, footprints and schematics for 1-1801175-4 are listed on our Part Details page. You can also find images and similar parts to 1-1801175-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1801175-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1801175-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1801175-4 fall under?
The 1-1801175-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1801175-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1801175-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1801175-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1801175-4 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 1-1801175-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1801175-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1801175-4?
You can fill out our help required form which you can use to request a quote for 1-1801175-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.