Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Current Rating (Max) | 15A |
---|---|
Contact Mating Area Plating Material Thickness | .38µm, 15 – 15µin |
Contact Length | 21.3mm, .839in |
Wire Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material Thickness | 31.5µin, .8µm |
Wire Size | 992.68 – 2802.41CMA, .503 – 1.419mm², 20 – 16AWG |
Height | .152in, 3.86mm |
Accepts Wire Insulation Diameter Range | 1.6 – 2.8mm, .063 – .11in |
Width | .157 in, 4 mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .472in, 12mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Wire Material Type | Copper |
Comment | Housing PN: X-179323-X, X-179312-X |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Quantity | 4500 |
Sealable | No |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
HYBRID MINI DRAWER REC CONT. Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Wire Size: 20 – 16 AWG Socket Gold Tin 250 VAC | Connector Contact | Part Number: 1-179316-2 | Internal Number: 1-179316-2 | 20 – 16 AWG | TE Connectivity | TE Store |
Connector Contact,skt,crimp Terminal Rohs Compliant: Yes |Amp Te Connectivity 1-179316-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1661 | TE Connectivity 1-179316-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1-179316-2?
Additional datasheets, footprints and schematics for 1-179316-2 are listed on our Part Details page. You can also find images and similar parts to 1-179316-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-179316-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-179316-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-179316-2 fall under?
The 1-179316-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-179316-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-179316-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-179316-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-179316-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 1-179316-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-179316-2 often in real-time on the comparison pages.
What if I can't find stock of 1-179316-2?
You can fill out our help required form which you can use to request a quote for 1-179316-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.