Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Green |
---|---|
Material | Nylon 6/6 |
Number of Positions | 1 |
Terminal Orientation | Flag |
Accepts Terminal Style | Receptacle |
Wire Insulation Diameter (Max) | 3.1mm, .122in |
Accepts Wire Insulation Diameter Range | 1.7 – 3.1mm, .066 – .122in |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-0 |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector Style | Receptacle |
Product Type | Insulation Sleeve |
Insulated | Yes |
Applies To | Wire/Cable |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Where can I find additional details, specifications and documents for a 1-178708-5?
Additional datasheets, footprints and schematics for 1-178708-5 are listed on our Part Details page. You can also find images and similar parts to 1-178708-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-178708-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-178708-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-178708-5 fall under?
The 1-178708-5 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Insulation Boots & Sleeves.
Can I view similar or alternative parts?
You can view similar parts to 1-178708-5 when available in the Insulation Boots & Sleeves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-178708-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-178708-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-178708-5 have stock available?
There is no stock from authorised distributors for 1-178708-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-178708-5 often in real-time on the comparison pages.
What if I can't find stock of 1-178708-5?
You can fill out our help required form which you can use to request a quote for 1-178708-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.