Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-0178708-1 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
980
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
348,892
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
348,892
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
348,892
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
128,625
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
42,875
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
980
in stock
|
Buy Now | |
element14
from US$0.12
|
980
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Material | Nylon 6/6 |
Number of Positions | 1 |
Terminal Orientation | Flag |
Accepts Terminal Style | Receptacle |
Wire Insulation Diameter (Max) | 3.1mm, .122in |
Accepts Wire Insulation Diameter Range | .066 – .122in, 1.7 – 3.1mm |
Length | .362in, 9.2mm |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-0 |
Packaging Quantity | 500 |
Packaging Method | Bag |
Product Type | Insulation Sleeve |
Insulated | Yes |
Applies To | Wire/Cable |
Connector Style | Receptacle |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Automotive Connectors 187 POSITIVE LK SLV | Rapid Electronics |
TE Connectivity - AMP Insulation Sleeve 187 PL EX FLAG NAT | Distrelec |
SLEEVE FOR 187 POSITIVE LOCK | Heilind Electronics |
Receptacle Housing, 1Pos, Nylon 6/6 | Newark Electronics |
RECEPTACLE HOUSING, 1POS, NYLON 6/6 | element14 |
Conn Housing RCP 1 POS Crimp ST | Avnet America |
PL EX SLEEVE 187 FLAG NATURAL 6/6 NYLON | TE Connectivity 1-178708-1 | RS Americas |
SLEEVE FOR 187 POSITIVE LOCK | TTI Europe |
Status: | Unknown |
---|---|
Series: | 187 Series |
RoHS: | Unknown |
Product Range | 187 Series |
---|---|
Gender | Receptacle |
No. of Positions | 1Ways |
Pitch Spacing | - |
For Use With | AMP 175019-1 Socket Contact |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-178708-1?
Additional datasheets, footprints and schematics for 1-178708-1 are listed on our Part Details page. You can also find images and similar parts to 1-178708-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-178708-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-178708-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-178708-1 fall under?
The 1-178708-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Insulation Boots & Sleeves.
Can I view similar or alternative parts?
You can view similar parts to 1-178708-1 when available in the Insulation Boots & Sleeves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-178708-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-178708-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-178708-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for 1-178708-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-178708-1 often in real-time on the comparison pages.
What if I can't find stock of 1-178708-1?
You can fill out our help required form which you can use to request a quote for 1-178708-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.