Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.22
|
379
in stock
|
Buy Now | |
Newark Electronics
from US$4.04
|
4,755
in stock
|
Buy Now | |
Rapid Electronics
from US$3.85
|
4,755
in stock
|
Buy Now | |
Chip One Stop
from US$3.41
|
4,755
in stock
|
Buy Now | |
Distrelec
from US$3.88
|
4,755
in stock
|
Buy Now | |
Farnell
from US$4.05
|
3,816
in stock
|
Buy Now | |
TE Store
from US$5.75
|
2,373
in stock
|
Buy Now | |
Avnet America
from US$3.28
|
-
|
Buy Now | |
RS Americas
from US$3.95
|
-
|
Buy Now | |
element14
from US$4.35
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 8 |
---|---|
PCB Mount Orientation | Vertical |
Preloaded | Yes |
Number of Rows | 1 |
Contact Transmits (Typical) | Power, Signal (Data) |
Tail Plating Material | Tin |
Contact Style | Straight |
Shunts/Shorting Bars | Without |
Tail Plating Thickness | 78.74µin, 2µm |
Contact Current Rating (Max) | 15A |
Multiple Contact Types | Without |
Contact Layout | Inline |
端子のタイプ | Tab |
Contact Plating Material | Gold |
幅 | 9.35mm |
Width | .368in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Height | 21.6mm, .85in |
Tail Length | 3.8mm, .149in |
Length | 1.6in, 40.67mm |
UL Voltage Rating | 250VDC, 250VAC |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | .149in |
UL-Brandschutzklasse | UL 94V-0 |
CSA File Number | LR7189 |
CSA Rating | Certified |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
VDE Tested | No |
Lock Type | Latch |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Retention | With |
Mating Retention Type | Latch |
Mating Alignment Type | Polarization |
Contact Retention | Without |
PCB Mount Retention Type | Retention Leg |
PCB Mount Alignment | Without |
For Use With | Receptacle Housing |
Assembly Integration Feature | Without |
Halogen Free | Yes |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 12 |
Strain Relief | Without |
Product Style | Assembly |
Connector Style | Plug |
Product Type | Connector |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Insertion Force | Standard |
Header Type | Shrouded |
Connector Type | Header |
Connector System | Wire-to-Board |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Series Number | 3000 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers&wire Housings Hdr 8 Pos Vert 30 Au Key X |Amp Te Connectivity 1-178317-3 | Newark Electronics |
Headers&Wire Housings HDR 8 POS VERT 30 AU KEY X | Rapid Electronics |
TE Connectivity - AMP PCB Conn DYNAMIC S/ROW HDR 8P V ASSY | Distrelec |
DYNAMIC S/ROW HDR 8P V ASSY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 8 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 8 | Header Assembly: Wire-To-Board & 15A & Gold Or Tin Plated | Part Number: 1-178317-3 | Internal Number: 1-178317-3 | TE Connectivity | TE Store |
Header vert 8 way TAB 3.81mm X key D-3 | RS |
Conn Power HDR 8 POS 3.81mm Solder ST Thru-Hole 8 Terminal 1 Port Tube | Avnet America |
Dynamic 3000,3.81mm Pitch 8 -Way, Straight PCB Header, Solder Termination | TE Connectivity 1-178317-3 | RS Americas |
CONNECTOR, HEADER, 8POS, 1ROW, 3.81MM | element14 |
Status: | Unknown |
---|---|
Series: | Dynamic D-3100S Series |
RoHS: | Unknown |
Pitch Spacing | 3.81mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | Dynamic D-3100S Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-178317-3?
Additional datasheets, footprints and schematics for 1-178317-3 are listed on our Part Details page. You can also find images and similar parts to 1-178317-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-178317-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-178317-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-178317-3 fall under?
The 1-178317-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-178317-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-178317-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-178317-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-178317-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-178317-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-178317-3 often in real-time on the comparison pages.
What if I can't find stock of 1-178317-3?
You can fill out our help required form which you can use to request a quote for 1-178317-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.