Prices starting from US$1.11
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.77 |
No stock
|
Buy Now | |
Newark Electronics | US$1.77 |
1,056
|
Buy Now | |
element14 | US$1.29 |
1,056
|
Buy Now | |
Farnell | US$1.26 |
1,056
|
Buy Now | |
Rapid Electronics | US$1.84 |
30
|
Buy Now | |
Chip One Stop | US$1.83 |
30
|
Buy Now | |
Avnet America | US$1.11 |
-
|
Buy Now | |
RS Americas | US$1.24 |
-
|
Buy Now | |
Distrelec | US$2.02 |
-
|
Buy Now | |
TE Store | US$1.89 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 4 |
Keying | X |
Preloaded | Yes |
Number of Rows | 1 |
Contact Plating Material | Tin |
Contact Layout | Inline |
端子のタイプ | Tab |
Contact Transmits (Typical) | Signal (Data), Power |
Tail Plating Thickness | 78.74µin, 2µm |
Tail Plating Material | Tin |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Contact Current Rating (Max) | 15A |
Contact Style | Straight |
Height | .85in, 21.6mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Width | .368in |
Length | 1in, 25.43mm |
幅 | 9.35mm |
Tail Length | 3.8mm, .149in |
Operating Voltage | 250VDC, 250VAC |
UL Voltage Rating | 250VAC, 250VDC |
Centerline (Pitch) | .149in, 3.81mm |
Housing Color | Black |
Housing Material | Polyester GF |
Agency/Standard | CSA, UL |
UL-Brandschutzklasse | UL 94V-0 |
CSA Rating | Certified |
UL File Number | E28476 |
CSA File Number | LR7189 |
UL Rating | Recognized |
VDE Tested | No |
Mating Retention | Without |
Contact Retention | Without |
PCB Mount Retention Type | Retention Leg |
Mating Alignment Type | Keyed |
Lock Type | Latch |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Alignment | With |
PCB Mount Alignment | Without |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 19 |
Shielded | No |
Series Number | 3000 |
Connector Style | Plug |
Product Type | Connector |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector Type | Header |
Connector System | Wire-to-Board |
Insertion Force | Standard |
Header Type | Shrouded |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Wire-To-Board Connector, Dynamic D-3100S Series, Through Hole, Header, 4, 3.81 Mm Rohs Compliant: Yes |Amp Te Connectivity 1-178314-5 | Newark Electronics |
CONNECTOR, HEADER, 4POS, 1ROW, 3.81MM | element14 |
Headers&Wire Housings 4P HEADER ASSY | Rapid Electronics |
Header vert 4 way TAB 3.81mm X key D-3 | RS |
Conn Power M 4 POS 3.81mm Solder ST Thru-Hole 4 Terminal 1 Port Tube | Avnet America |
Dynamic 3000,3.81mm Pitch 4 -Way, Straight PCB Header, Solder Termination | TE Connectivity 1-178314-5 | RS Americas |
TE Connectivity - AMP PCB Conn DYNAMIC D3100 HDR ASSY 4P V K/X | Distrelec |
Special Order: DYNAMIC D3100 HDR ASSY 4P V K/X PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 4 | Header Assembly: Wire-To-Board & 15A & Gold Or Tin Plated | Part Number: 1-178314-5 | Internal Number: 1-178314-5 | TE Connectivity | TE Store |
DYNAMIC D3100 HDR ASSY 4P V K/X | Boersig |
Status: | Unknown |
---|---|
Series: | Dynamic D-3100S Series |
RoHS: | Unknown |
Pitch Spacing | 3.81mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | Dynamic D-3100S Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 1-178314-5?
Additional datasheets, footprints and schematics for 1-178314-5 are listed on our Part Details page. You can also find images and similar parts to 1-178314-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-178314-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-178314-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-178314-5 fall under?
The 1-178314-5 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-178314-5 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-178314-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-178314-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-178314-5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-178314-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-178314-5 often in real-time on the comparison pages.
What if I can't find stock of 1-178314-5?
You can fill out our help required form which you can use to request a quote for 1-178314-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.