1-178313-5 Rectangular Connectors by TE Connectivity

DYNAMIC 3100 HDR V 3P ASSY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for RS
RS
from US$1.39
2,021
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.45
2,461
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.33
2,461
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.67
2,219
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.40
1,463
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.41
16
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.14
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.95
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.61
-
Buy Now
Logo for element14
element14
from US$1.03
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$1.31
-
Buy Now
Logo for Boersig
Boersig
from US$1.04
-
Buy Now
Logo for Farnell
Farnell
from US$0.93
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Rows 1
Preloaded Yes
PCB Mount Orientation Vertical
Number of Positions 3
Keying X
Tail Plating Material Tin
Contact Transmits (Typical) Power, Signal (Data)
Tail Plating Thickness 2µm, 78.74µin
端子のタイプ Tab
Contact Current Rating (Max) 12A
Contact Plating Material Tin
Multiple Contact Types Without
Shunts/Shorting Bars Without
Contact Style Straight
Contact Layout Inline
Height 21.6mm, .85in
PCB Thickness (Recommended) 1.6mm, .063in
Length 21.62mm, .851in
Tail Length .149in, 3.8mm
9.35mm
Width .368in
Operating Voltage 250VAC, 250VDC
UL Voltage Rating 250VDC, 250VAC
Housing Color Black
Centerline (Pitch) .149in, 3.81mm
Housing Material Polyester GF
VDE Tested No
CSA Rating Certified
Agency/Standard UL, CSA
UL-Brandschutzklasse UL 94V-0
CSA File Number LR7189
UL File Number E28476
UL Rating Recognized
PCB Mount Alignment Without
Contact Retention Without
Mating Retention With
Mating Alignment Type Keyed
Mating Alignment With
PCB Mount Retention With
PCB Mount Retention Type Retention Leg
Mating Retention Type Latch
Lock Type Latch
Connector Mounting Type Board Mount
For Use With Receptacle Housing
Halogen Free Yes
Assembly Integration Feature Without
Packaging Method Tube, Box & Tube
Packaging Quantity 23
Connector Type Header
Shielded No
Connector System Wire-to-Board
Connector Style Plug
Row-to-Row Spacing .299in, 7.62mm
Glow Wire Rating Standard Part - Not Glow Wire
Insertion Force Standard
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Strain Relief Without
Product Type Connector
Header Type Shrouded
Series Number 3000
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -67 – 221°F, -55 – 105°C

Alternative Descriptions

Headers&Wire Housings 3P HEADER ASSY | Rapid Electronics
TE Connectivity - AMP PCB Conn DYNAMIC D3100 HDR V 3P ASSY | Distrelec
DYNAMIC D3100 HDR V 3P ASSY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | Header Assembly: Wire-To-Board & 15A & Gold Or Tin Plated | Part Number: 1-178313-5 | Internal Number: 1-178313-5 | TE Connectivity | TE Store
Header vert 3 way TAB 3.81mm X key D-3 | RS
Socket | Transfer Multisort Elektronik
Dynamic 3100 Hdr V 3P Assy |Amp Te Connectivity 1-178313-5 | Newark Electronics
Conn Power M 3 POS 3.81mm Solder ST Thru-Hole 3 Terminal 1 Port Tube | Avnet America
DYNAMIC D3100 HDR V 3P ASSY | TE Connectivity 1-178313-5 | RS Americas
WTB CONN, HEADER, 3POS, 1ROW, 3.81MM | Farnell


1-178313-5 Connectors by Unknown

CONNECTOR HEADER THT D-3100S 3WAY

Status: Unknown
Series: Dynamic D-3100S Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 3.81mm
No. of Contacts 3Contacts
Gender Header
Product Range Dynamic D-3100S Series
Contact Termination Type Through Hole
No. of Rows 1Rows, 1 Row
Contact Plating Gold Plated Contacts
Contact Material Copper
SVHC No SVHC (07-Jul-2017)
Connector Mounting PCB Mount
Contact Termination Through Hole Vertical

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-178313-5?

Additional datasheets, footprints and schematics for 1-178313-5 are listed on our Part Details page. You can also find images and similar parts to 1-178313-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-178313-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-178313-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-178313-5 fall under?

The 1-178313-5 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-178313-5 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-178313-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-178313-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-178313-5 have stock available?

Authorised distributors including Rapid Electronics, Distrelec, TE Store, RS and Chip One Stop have stock available or on a lead time for 1-178313-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-178313-5 often in real-time on the comparison pages.

What if I can't find stock of 1-178313-5?

You can fill out our help required form which you can use to request a quote for 1-178313-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay