Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.89
|
No stock
|
Buy Now | |
Distrelec
from US$3.08
|
12,375
in stock
|
Buy Now | |
Newark Electronics
from US$1.91
|
2,522
in stock
|
Buy Now | |
Chip One Stop
from US$2.15
|
2,340
in stock
|
Buy Now | |
element14
from US$2.16
|
2,278
in stock
|
Buy Now | |
Farnell
from US$1.76
|
2,278
in stock
|
Buy Now | |
Avnet America
from US$1.92
|
-
|
Buy Now | |
RS Americas
from US$2.43
|
-
|
Buy Now | |
Boersig
from US$2.55
|
-
|
Buy Now | |
TE Store
from US$3.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | Yes |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Number of Positions | 6 |
Keying | X |
Shunts/Shorting Bars | Without |
端子のタイプ | Tab |
Contact Style | Right Angle |
Tail Plating Thickness | 78.74µin, 2µm |
Contact Current Rating (Max) | 15A |
Multiple Contact Types | Without |
Contact Layout | Inline |
Contact Plating Material | Gold |
Contact Transmits (Typical) | Power, Signal (Data) |
Tail Plating Material | Tin |
Length | 1.3in, 33.05mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Height | .368in, 9.35mm |
Width | .87in |
幅 | 22.1mm |
Tail Length | 3.8mm, .149in |
Operating Voltage | 250VDC, 250VAC |
UL Voltage Rating | 250VDC, 250VAC |
Centerline (Pitch) | .149in, 3.81mm |
Housing Material | Polyester GF |
Housing Color | Black |
CSA Rating | Certified |
UL-Brandschutzklasse | UL 94V-0 |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
UL File Number | E28476 |
VDE Tested | No |
CSA File Number | LR7189 |
Lock Type | Latch |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Retention Leg |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
PCB Mount Retention | With |
Contact Retention | Without |
Assembly Integration Feature | Without |
For Use With | Receptacle Housing |
Circuit Application | Power & Signal |
Halogen Free | Yes |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 15 |
Shielded | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Plug |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Insertion Force | Standard |
Sealable | No |
Connector System | Wire-to-Board |
Connector Type | Header |
Product Type | Connector |
Series Number | 3100 |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
TE Connectivity Headers & Wire Housings HDR 6 POS R/A 15 | Distrelec |
Conn, Header, 6Pos, 1Row, 3.81Mm | Newark Electronics |
WTB CONN, R/A HEADER, 6POS, 1ROW, 3.81MM | element14 |
Header horiz 6 way TAB 3.81mm X key D-3 | RS |
Conn Power HDR 6 POS 3.81mm Solder RA Thru-Hole 6 Terminal 1 Port Tube | Avnet America |
Dynamic 3000 Receptacle, Plug/Header,3.81mm Pitch,6 Pos,1-Row, X-Key, D-3100S | TE Connectivity 1-178296-2 | RS Americas |
DYNAMIC D3100 HDR ASSY 6P H K/X | Boersig |
Special Order: DYNAMIC D3100 HDR ASSY 6P H K/X PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Header Horizontal Wire-to-Board 6 | Header Assembly: Wire-To-Board & 15A & Gold Or Tin Plated | Part Number: 1-178296-2 | Internal Number: 1-178296-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-178296-2?
Additional datasheets, footprints and schematics for 1-178296-2 are listed on our Part Details page. You can also find images and similar parts to 1-178296-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-178296-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-178296-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-178296-2 fall under?
The 1-178296-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-178296-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-178296-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-178296-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-178296-2 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 1-178296-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-178296-2 often in real-time on the comparison pages.
What if I can't find stock of 1-178296-2?
You can fill out our help required form which you can use to request a quote for 1-178296-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.