Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.85
|
No stock
|
Buy Now | |
TE Store
from US$2.00
|
5,026
in stock
|
Buy Now | |
Chip One Stop
from US$1.30
|
1,463
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
-
|
Buy Now | |
Future Electronics
from US$1.17
|
-
|
Buy Now | |
Avnet America
from US$1.14
|
-
|
Buy Now | |
RS Americas
from US$1.72
|
-
|
Buy Now | |
element14
from US$1.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | Yes |
---|---|
Number of Rows | 1 |
Keying | X |
PCB Mount Orientation | Right Angle |
Number of Positions | 4 |
Contact Plating Material | Tin |
端子のタイプ | Tab |
Shunts/Shorting Bars | Without |
Tail Plating Material | Tin |
Contact Transmits (Typical) | Power, Signal (Data) |
Tail Plating Thickness | 2µm, 78.74µin |
Contact Style | Right Angle |
Contact Current Rating (Max) | 8A |
Contact Layout | Inline |
Multiple Contact Types | Without |
幅 | 22.1mm |
Tail Length | 3.8mm, .149in |
Height | .368in, 9.35mm |
Length | 25.43mm, 1in |
PCB Thickness (Recommended) | .063in, 1.6mm |
Width | .87in |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Black |
Centerline (Pitch) | .149in, 3.81mm |
Housing Material | Polyester GF |
Agency/Standard | UL, CSA |
VDE Tested | No |
CSA Rating | Certified |
UL-Brandschutzklasse | UL 94V-0 |
UL Rating | Recognized |
UL File Number | E28476 |
CSA File Number | LR7189 |
PCB Mount Retention Type | Retention Leg |
PCB Mount Retention | With |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Mating Retention | With |
Contact Retention | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Lock Type | Latch |
Mating Retention Type | Latch |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Assembly Integration Feature | Without |
Halogen Free | Yes |
Packaging Quantity | 19 |
Packaging Method | Tube, Box & Tube |
Shielded | No |
Header Type | Shrouded |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Plug |
Series Number | 3000 |
Product Type | Connector |
Connector System | Wire-to-Board |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Insertion Force | Standard |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D3100 HDR ASY 4P H K/X PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Horizontal Wire-to-Board 4 | Header Assembly: Wire-To-Board & 15A & Gold Or Tin Plated | Part Number: 1-178294-5 | Internal Number: 1-178294-5 | TE Connectivity | TE Store |
Header horiz 4 way TAB 3.81mm X key D-3 | RS |
Dynamic 3100 Hdr Asy 4P H K/X |Amp Te Connectivity 1-178294-5 | Newark Electronics |
4 Positions Header Connector 0.150 (3.81mm) Through Hole | Future Electronics |
Conn Power M 4 POS 3.81mm Solder RA Thru-Hole 4 Terminal 1 Port Tube | Avnet America |
Dynamic 3000,3.81mm Pitch 4 -Way, Right Angle PCB Header, Solder Term | TE Connectivity 1-178294-5 | RS Americas |
CONNECTOR, HEADER, 4POS, 1ROW, 3.81MM | element14 |
Where can I find additional details, specifications and documents for a 1-178294-5?
Additional datasheets, footprints and schematics for 1-178294-5 are listed on our Part Details page. You can also find images and similar parts to 1-178294-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-178294-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-178294-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-178294-5 fall under?
The 1-178294-5 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-178294-5 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-178294-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-178294-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-178294-5 have stock available?
Authorised distributors including TE Store, Chip One Stop, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 1-178294-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-178294-5 often in real-time on the comparison pages.
What if I can't find stock of 1-178294-5?
You can fill out our help required form which you can use to request a quote for 1-178294-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.