Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.92
|
4,490
in stock
|
Buy Now | |
Newark Electronics
from US$2.66
|
4,490
in stock
|
Buy Now | |
element14
from US$1.90
|
4,490
in stock
|
Buy Now | |
TE Store
from US$3.15
|
3,614
in stock
|
Buy Now | |
Rapid Electronics
from US$2.42
|
194
in stock
|
Buy Now | |
Chip One Stop
from US$3.01
|
194
in stock
|
Buy Now | |
Distrelec
from US$2.85
|
194
in stock
|
Buy Now | |
Future Electronics
from US$1.82
|
-
|
Buy Now | |
Avnet America
from US$1.79
|
-
|
Buy Now | |
TTI Europe
from US$1.74
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Preloaded | Yes |
Number of Positions | 3 |
Keying | X |
Tail Plating Material | Tin |
Contact Transmits (Typical) | Power, Signal (Data) |
Tail Plating Thickness | 2µm, 78.74µin |
Contact Style | Right Angle |
Contact Plating Material | Gold |
Contact Current Rating (Max) | 12A |
Contact Layout | Inline |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
端子のタイプ | Tab |
PCB Thickness (Recommended) | 1.6mm, .063in |
Length | 21.62mm, .851in |
Tail Length | .149in, 3.8mm |
Height | 9.35mm, .368in |
Width | .87in |
幅 | 22.1mm |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Black |
Centerline (Pitch) | .149in, 3.81mm |
Housing Material | Polyester GF |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
UL-Brandschutzklasse | UL 94V-0 |
UL Rating | Recognized |
UL File Number | E28476 |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
Mating Retention Type | Latch |
Lock Type | Latch |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
For Use With | Receptacle Housing |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
Halogen Free | Yes |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 23 |
Connector System | Wire-to-Board |
Series Number | 3000 |
Connector Style | Plug |
Connector Type | Header |
Insertion Force | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Strain Relief | Without |
Product Type | Connector |
Header Type | Shrouded |
Sealable | No |
Shielded | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Connector, Plug, 3Pos, 3.81Mm, Pcb | Newark Electronics |
CONNECTOR, PLUG, 3POS, 3.81MM, PCB | element14 |
DYNAMIC D3100 HDR H 3P ASSY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Horizontal Wire-to-Board 3 | Header Assembly: Wire-To-Board & 15A & Gold Or Tin Plated | Part Number: 1-178293-3 | Internal Number: 1-178293-3 | TE Connectivity | TE Store |
Headers&Wire Housings HDR 3 POS R/A 30 AU KEY-X | Rapid Electronics |
TE Connectivity DYNAMIC D3100 HDR H 3P ASSY Rectangular | Distrelec |
3 Position Single Row Right Angle Through Hole Dynamic Series Header | Future Electronics |
Conn Power M 3 POS 3.81mm Solder RA Thru-Hole 3 Terminal 1 Port Tube | Avnet America |
DYNAMIC D3100 HDR H 3P ASSY | TTI Europe |
Where can I find additional details, specifications and documents for a 1-178293-3?
Additional datasheets, footprints and schematics for 1-178293-3 are listed on our Part Details page. You can also find images and similar parts to 1-178293-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-178293-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-178293-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-178293-3 fall under?
The 1-178293-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-178293-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-178293-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-178293-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-178293-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Rapid Electronics have stock available or on a lead time for 1-178293-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-178293-3 often in real-time on the comparison pages.
What if I can't find stock of 1-178293-3?
You can fill out our help required form which you can use to request a quote for 1-178293-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.