Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.94
|
5,086
in stock
|
Buy Now | |
Newark Electronics
from US$1.87
|
5,086
in stock
|
Buy Now | |
Rapid Electronics
from US$1.59
|
5,086
in stock
|
Buy Now | |
Chip One Stop
from US$0.93
|
5,086
in stock
|
Buy Now | |
TE Store
from US$2.62
|
957
in stock
|
Buy Now | |
CoreStaff
from US$1.11
|
25
in stock
|
Buy Now | |
Avnet America
from US$1.24
|
-
|
Buy Now | |
RS Americas
from US$1.49
|
-
|
Buy Now | |
Boersig
from US$1.63
|
-
|
Buy Now | |
Farnell
from US$1.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Tab |
Contact Mating Area Plating Material | Tin |
Mating Post Length | 11mm, .433in |
Contact Shape & Form | Rectangular |
Contact Mating Area Plating Material Thickness | 78.73µin, 2µm |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.73µin |
Contact Current Rating (Max) | 8A |
PCB Thickness (Recommended) | 1.6mm, .062in |
Row-to-Row Spacing | 7.62mm, .299in |
Connector Width | 27.18mm, 1.07in |
Connector Height | 18.47mm, .727in |
コネクタの高さ | 18.47mm |
Connector Length | .951in, 24.16mm |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Black |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Retention Leg |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Quantity | 20 |
実装方法 | Tube |
Packaging Method | Tube |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .149in, 3.8mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers & Wire Housings 6 Pos Hdr R/A Tin Key Xx |Amp Te Connectivity 1-178139-5 | Newark Electronics |
Headers&Wire Housings 6 POS HDR R/A TIN KEY XX | Rapid Electronics |
TE Connectivity - AMP PCB Conn DYNAMIC 3200 HDR H 6P ASSY | Distrelec |
DYNAMIC 3200 HDR H 6P ASSY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 6 | Header Assembly: Wire-To-Board & 15A & Gold Or Tin Plated | Part Number: 1-178139-5 | Internal Number: 1-178139-5 | TE Connectivity | TE Store |
Conn Power HDR 6 POS 5.08mm Solder RA Thru-Hole 6 Terminal 1 Port Tube | Avnet America |
Dynamic 3000,5.08mm Pitch 6 -Way, Right Angle PCB Header, Solder Term | TE Connectivity 1-178139-5 | RS Americas |
Where can I find additional details, specifications and documents for a 1-178139-5?
Additional datasheets, footprints and schematics for 1-178139-5 are listed on our Part Details page. You can also find images and similar parts to 1-178139-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-178139-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-178139-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-178139-5 fall under?
The 1-178139-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-178139-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-178139-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-178139-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-178139-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1-178139-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-178139-5 often in real-time on the comparison pages.
What if I can't find stock of 1-178139-5?
You can fill out our help required form which you can use to request a quote for 1-178139-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.