Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.16
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.69
|
5,260
in stock
|
Buy Now | |
element14
from US$2.32
|
5,260
in stock
|
Buy Now | |
Farnell
from US$1.97
|
5,260
in stock
|
Buy Now | |
Rapid Electronics
from US$2.24
|
2,737
in stock
|
Buy Now | |
Chip One Stop
from US$2.33
|
2,737
in stock
|
Buy Now | |
Distrelec
from US$2.42
|
2,737
in stock
|
Buy Now | |
TE Store
from US$3.69
|
1,150
in stock
|
Buy Now | |
CoreStaff
from US$2.67
|
42
in stock
|
Buy Now | |
Avnet America
from US$2.10
|
-
|
Buy Now | |
RS Americas
from US$2.27
|
-
|
Buy Now | |
Boersig
from US$2.31
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Preloaded | Yes |
Number of Rows | 2 |
Number of Positions | 6 |
Keying | XX |
Contact Plating Material | Gold |
Tail Plating Thickness | 2µm, 78.74µin |
Contact Transmits (Typical) | Power, Signal (Data) |
Contact Layout | Matrix |
Tail Plating Material | Tin |
Contact Style | Right Angle |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 8A |
Shunts/Shorting Bars | Without |
端子のタイプ | Tab |
幅 | 25.91mm |
Height | 16.97mm, .668in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Length | .851in, 21.62mm |
Tail Length | 3.8mm, .149in |
Width | 1.02in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 3.81mm, .149in |
Housing Color | Black |
Housing Material | Polyester GF |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
UL-Brandschutzklasse | UL 94V-0 |
UL Rating | Recognized |
UL File Number | E28476 |
CSA Rating | Certified |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
Mating Alignment | With |
Mating Retention Type | Latch |
PCB Mount Alignment | Without |
Mating Alignment Type | Keyed |
Mating Retention | With |
Contact Retention | Without |
Connector Mounting Type | Board Mount |
Lock Type | Latch |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Packaging Quantity | 23 |
Packaging Method | Box & Tube, Tube |
Series Number | 3000 |
Product Type | Connector |
Row-to-Row Spacing | .3in, 7.62mm |
Connector Style | Plug |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Header Type | Shrouded |
Shielded | No |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Insertion Force | Standard |
Connector Type | Header |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Connector, Header, 6Pos, 3.81Mm, Pcb Rohs Compliant: Yes |Te Connectivity 1-178137-2 | Newark Electronics |
CONNECTOR, HEADER, 6POS, 3.81MM, PCB | element14 |
Headers&Wire Housings HDR 6 POS R/A 15 AU KEY XX | Rapid Electronics |
TE Connectivity - AMP PCB Conn DYNAMIC D3100 HDR H 6P ASSY | Distrelec |
DYNAMIC D3100 HDR H 6P ASSY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 6 | Header Assembly: Wire-To-Board & 15A & Gold Or Tin Plated | Part Number: 1-178137-2 | Internal Number: 1-178137-2 | TE Connectivity | TE Store |
Header horiz 6 way TAB 3.81mm XX key D-3 | RS |
Conn Power M 6 POS 3.81mm Solder RA Thru-Hole 6 Terminal 1 Port Tube | Avnet America |
Dynamic 3000,Header, Horizontal, 6 -Way, TAB 3.81mm XX key D-3 | TE Connectivity 1-178137-2 | RS Americas |
DYNAMIC D3100 HDR H 6P ASSY | Boersig |
Where can I find additional details, specifications and documents for a 1-178137-2?
Additional datasheets, footprints and schematics for 1-178137-2 are listed on our Part Details page. You can also find images and similar parts to 1-178137-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-178137-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-178137-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-178137-2 fall under?
The 1-178137-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-178137-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-178137-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-178137-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-178137-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-178137-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-178137-2 often in real-time on the comparison pages.
What if I can't find stock of 1-178137-2?
You can fill out our help required form which you can use to request a quote for 1-178137-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.