1-178136-5 Rectangular Connectors by TE Connectivity

DYNAMIC D3200 HDR V ASSY 3P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.85

Distributor Stock
Logo for RS
RS
from US$1.73
133
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.78
5,486
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.87
1,620
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.40
893
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.14
893
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.16
893
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.59
893
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.85
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.45
-
Buy Now
Logo for element14
element14
from US$0.99
-
Buy Now
Logo for Boersig
Boersig
from US$1.17
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.86
-
Buy Now
Logo for Farnell
Farnell
from US$1.01
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Preloaded Yes
Keying X
PCB Mount Orientation Vertical
Number of Positions 3
Number of Rows 1
Contact Layout Inline
Contact Plating Material Tin
Multiple Contact Types Without
Tail Plating Thickness 78.74µin, 2µm
端子のタイプ Tab
Tail Plating Material Tin
Contact Current Rating (Max) 8A
Contact Style Straight
Shunts/Shorting Bars Without
Length 24.16mm, .951in
Height 21.6mm, .85in
PCB Thickness (Recommended) 1.6mm, .063in
Tail Length .149in, 3.8mm
9.35mm
Width .368in
Operating Voltage 600VDC, 600VAC
UL Voltage Rating 250VDC, 250VAC
Housing Material Polyester GF
Centerline (Pitch) .2in, 5.08mm
Housing Color Black
Agency/Standard CSA, UL
CSA File Number LR7189
CSA Rating Certified
UL-Brandschutzklasse UL 94V-0
VDE Tested No
UL File Number E28476
UL Rating Recognized
PCB Mount Alignment Without
Contact Retention Without
Mating Retention With
Mating Alignment Type Keyed
Mating Alignment With
PCB Mount Retention With
PCB Mount Retention Type Retention Leg
Mating Retention Type Latch
Connector Mounting Type Board Mount
Assembly Integration Feature Without
Circuit Application Power & Signal
For Use With Receptacle Housing
Halogen Free Yes
Packaging Quantity 20
Packaging Method Tube, Box & Tube
Insertion Force High
Connector System Wire-to-Board
Connector Type Header
Glow Wire Rating Standard Part - Not Glow Wire
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Header Type Shrouded
Strain Relief Without
Shielded No
Series Number 3000
Connector Style Plug
Product Type Connector
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -67 – 221°F, -55 – 105°C

Alternative Descriptions

DYNAMIC D3200 HDR V ASSY 3P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | Dynamic 3200 Hdr Assy | Part Number: 1-178136-5 | Internal Number: 1-178136-5 | TE Connectivity | TE Store
Headers & Wire Housings 3 Pos Hdr Vert Tin Key X |Amp Te Connectivity 1-178136-5 | Newark Electronics
Headers&Wire Housings 3 POS HDR VERT TIN KEY X | Rapid Electronics
TE Connectivity - AMP PCB Conn DYNAMIC D3200 HDR V ASSY 3P | Distrelec
Header vert 3 way TAB 5.08mm X key D-3 | RS
Conn Power M 3 POS 5.08mm Solder ST Thru-Hole 3 Terminal 1 Port Tube | Avnet America
Dynamic 3000,5.08mm Pitch 3 -Way, Straight PCB Header, Solder Term,12A | TE Connectivity 1-178136-5 | RS Americas
CONNECTOR, HEADER, 3POS, 1ROW, 5.08MM | element14
03P DYNAMIC D3200 HDR VERTICAL | TTI Europe


1-178136-5 Connectors by Unknown

CONNECTOR HEADER 3POS 1ROW 5.08MM

Status: Unknown
Series: Dynamic D-3200S Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 5.08mm
No. of Contacts 3Contacts
Gender Header
Product Range Dynamic D-3200S Series
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Tin Plated Contacts
Contact Material Copper Alloy
SVHC No SVHC (27-Jun-2018)
Contact Termination Through Hole Vertical

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-178136-5?

Additional datasheets, footprints and schematics for 1-178136-5 are listed on our Part Details page. You can also find images and similar parts to 1-178136-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-178136-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-178136-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-178136-5 fall under?

The 1-178136-5 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-178136-5 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-178136-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-178136-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-178136-5 have stock available?

Authorised distributors including TE Store, Future Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-178136-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-178136-5 often in real-time on the comparison pages.

What if I can't find stock of 1-178136-5?

You can fill out our help required form which you can use to request a quote for 1-178136-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay