Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.84
|
36
in stock
|
Buy Now | |
TE Store
from US$2.50
|
23,970
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
6,528
in stock
|
Buy Now | |
element14
from US$2.22
|
4,444
in stock
|
Buy Now | |
Farnell
from US$1.63
|
4,444
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
2,190
in stock
|
Buy Now | |
TTI Europe
from US$1.18
|
1,620
in stock
|
Buy Now | |
Rapid Electronics
from US$2.36
|
1,080
in stock
|
Buy Now | |
Distrelec
from US$2.11
|
1,080
in stock
|
Buy Now | |
Future Electronics
from US$1.14
|
-
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
RS Americas
from US$2.32
|
-
|
Buy Now | |
Boersig
from US$1.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | Yes |
---|---|
Number of Rows | 1 |
Keying | X |
PCB Mount Orientation | Vertical |
Number of Positions | 3 |
Contact Layout | Inline |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 15A |
Tail Plating Thickness | 78.74µin, 2µm |
端子のタイプ | Tab |
Contact Plating Material | Gold |
Tail Plating Material | Tin |
Contact Style | Straight |
Shunts/Shorting Bars | Without |
Length | 24.16mm, .951in |
Height | 21.6mm, .85in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Tail Length | .149in, 3.8mm |
幅 | 9.35mm |
Width | .368in |
Operating Voltage | 600VDC, 600VAC |
UL Voltage Rating | 250VDC, 250VAC |
Housing Material | Polyester GF |
Centerline (Pitch) | .2in, 5.08mm |
Housing Color | Black |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
CSA Rating | Certified |
UL-Brandschutzklasse | UL 94V-0 |
VDE Tested | No |
UL File Number | E28476 |
UL Rating | Recognized |
PCB Mount Alignment | Without |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Packaging Quantity | 20 |
Packaging Method | Tube, Box & Tube |
Insertion Force | High |
Connector System | Wire-to-Board |
Connector Type | Header |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Shrouded |
Strain Relief | Without |
Shielded | No |
Series Number | 3000 |
Connector Style | Plug |
Product Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC D3200 HDR V ASSY 3P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | Dynamic 3200 Hdr Assy | Part Number: 1-178136-2 | Internal Number: 1-178136-2 | TE Connectivity | TE Store |
CONNECTOR, HEADER, 3POS, 5.08MM, PCB | element14 |
Dynamic D3200 Hdr V Assy 3P |Amp Te Connectivity 1-178136-2 | Newark Electronics |
Headers&Wire Housings DYNAMIC D3200 HDR V | Rapid Electronics |
TE Connectivity - AMP PCB Conn DYNAMIC D3200 HDR V ASSY 3P | Distrelec |
Header vert 3 way TAB 5.08mm X key D-3 | RS |
Dynamic Series 3 Position Single Row 0.2 inch Through-Hole Vertical Header | Future Electronics |
Conn Power M 3 POS 5.08mm Solder ST Thru-Hole 3 Terminal 1 Port Tube | Avnet America |
Dynamic 3000,5.08mm Pitch 3 -Way, Straight PCB Header, Solder Termination | TE Connectivity 1-178136-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | Dynamic D-3200 Series |
RoHS: | Unknown |
Product Range | Dynamic D-3200 Series |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Pitch Spacing | 5.08mm |
Contact Termination Type | Through Hole |
No. of Rows | 1 Row |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-178136-2?
Additional datasheets, footprints and schematics for 1-178136-2 are listed on our Part Details page. You can also find images and similar parts to 1-178136-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-178136-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-178136-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-178136-2 fall under?
The 1-178136-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-178136-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-178136-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-178136-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-178136-2 have stock available?
Authorised distributors including TE Store, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for 1-178136-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-178136-2 often in real-time on the comparison pages.
What if I can't find stock of 1-178136-2?
You can fill out our help required form which you can use to request a quote for 1-178136-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.