1-177893-3 Part Information
Details for 1-177893-3 by TE Connectivity
Connectors>Rectangular Connectors>Rectangular Connector Housings
Part Downloads
Part Specifications
Number of Cavities | 6 |
Number of Rows | 2 |
Number of Positions | 6 |
Preloaded | No |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Contact Type | Socket |
Contact Layout | Matrix |
Width | .605in, 15.37mm |
Length | 30mm, 1.181in |
Height | 23.5mm, .925in |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Black |
Centerline (Pitch) | .2in, 5.08mm |
Housing Material | Polyester GF |
CSA Certified | Yes |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
VDE Tested | No |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
UL Rating | Recognized |
Connector Mounting Type | Panel |
Panel Mount | No |
Panel Mount Feature | Without |
For Use With | Plug Housing |
Circuit Application | Power & Signal |
Halogen Free | Yes |
Packaging Quantity | 200 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Receptacle |
Product Type | Connector |
Row-to-Row Spacing | 7.62mm, .299in |
Sealable | No |
Connector System | Wire-to-Panel |
Series Number | 3000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1-177893-3?
Additional datasheets, footprints and schematics for 1-177893-3 are listed in our Part Details tab. You can also find the 1-177893-3 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-177893-3 in the Pricing & Inventory tab next to part details. You can view 1-177893-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-177893-3 fall under?
The 1-177893-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-177893-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-177893-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-177893-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 1-177893-3 have stock available?
There is no stock from authorised distributors for 1-177893-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-177893-3 often in real-time on the comparison pages.
What if I can't find stock of 1-177893-3?
You can fill out our help required form which you can use to request a quote for 1-177893-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.