Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Preloaded | Yes |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 5 |
Number of Rows | 1 |
Shunts/Shorting Bars | Without |
Contact Style | Straight |
Tail Plating Thickness | 78.74µin, 2µm |
Contact Current Rating (Max) | 15A |
Multiple Contact Types | Without |
Contact Layout | Inline |
端子のタイプ | Tab |
Contact Plating Material | Gold |
Contact Transmits (Typical) | Power, Signal (Data) |
Tail Plating Material | Tin |
Width | .368in |
Height | 22.6mm, .889in |
Length | 1.15in, 29.24mm |
幅 | 9.35mm |
UL Voltage Rating | 250VAC, 250VDC |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Black |
Centerline (Pitch) | .149in, 3.81mm |
Housing Material | Polyphenylene Sulfide (PPS) |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
VDE Tested | No |
UL-Brandschutzklasse | UL 94V-0 |
UL File Number | E28476 |
UL Rating | Recognized |
CSA File Number | LR7189 |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Retention | With |
Contact Retention | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Lock Type | Latch |
Mating Retention Type | Latch |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Plug |
Series Number | 3000 |
Product Type | Connector |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Shielded | No |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Insertion Force | Standard |
Connector Type | Header |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Where can I find additional details, specifications and documents for a 1-177665-3?
Additional datasheets, footprints and schematics for 1-177665-3 are listed on our Part Details page. You can also find images and similar parts to 1-177665-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-177665-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-177665-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-177665-3 fall under?
The 1-177665-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-177665-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-177665-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-177665-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-177665-3 have stock available?
There is no stock from authorised distributors for 1-177665-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-177665-3 often in real-time on the comparison pages.
What if I can't find stock of 1-177665-3?
You can fill out our help required form which you can use to request a quote for 1-177665-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.