Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.31
|
4,233
in stock
|
Buy Now | |
Newark Electronics
from US$7.16
|
4,233
in stock
|
Buy Now | |
element14
from US$5.51
|
4,233
in stock
|
Buy Now | |
Avnet America
from US$4.40
|
-
|
Buy Now | |
RS Americas
from US$5.89
|
-
|
Buy Now | |
TTI Europe
from US$3.56
|
-
|
Buy Now | |
TE Store
from US$7.51
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Preloaded | Yes |
Number of Rows | 1 |
Number of Positions | 5 |
Tail Plating Thickness | 78.74µin, 2µm |
Contact Current Rating (Max) | 15A |
Tail Plating Material | Tin |
Contact Transmits (Typical) | Power, Signal (Data) |
Contact Plating Material | Gold |
Contact Style | Right Angle |
端子のタイプ | Tab |
Multiple Contact Types | Without |
Contact Layout | Inline |
Shunts/Shorting Bars | Without |
Height | 9.35mm, .368in |
Length | 29.24mm, 1.15in |
PCB Thickness (Recommended) | 1.6mm, .063in |
幅 | 22.1mm |
Width | .87in |
Operating Voltage | 250VDC, 250VAC |
UL Voltage Rating | 250VDC, 250VAC |
Centerline (Pitch) | 3.81mm, .149in |
Housing Material | Thermoplastic GF |
Housing Color | Black |
Agency/Standard | UL, CSA |
VDE Tested | No |
CSA Rating | Certified |
UL-Brandschutzklasse | UL 94V-0 |
UL Rating | Recognized |
UL File Number | E28476 |
CSA File Number | LR7189 |
PCB Mount Retention Type | Retention Leg |
PCB Mount Retention | With |
Mating Alignment | With |
Mating Retention | With |
Contact Retention | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Lock Type | Latch |
Mating Retention Type | Latch |
Circuit Application | Power & Signal |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Assembly Integration Feature | Without |
Packaging Method | Box & Tube, Box |
Packaging Quantity | 16 |
Shielded | No |
Header Type | Shrouded |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Insertion Force | High |
Connector Style | Plug |
Series Number | 3000 |
Product Type | Connector |
Connector System | Wire-to-Board |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Wire-To-Board Connector, Dynamic D-3100S Series, Surface Mount, Header, 5, 3.81 Mm Rohs Compliant: Yes |Amp Te Connectivity 1-177662-2 | Newark Electronics |
CONNECTOR, HEADER, 5POS, 1ROW, 3.81MM | element14 |
Conn Power HDR 5 POS 3.81mm Solder RA SMD 5 Terminal 1 Port Tube | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1417 | TE Connectivity 1-177662-2 | RS Americas |
D3100 HDR,5POS SINGLE ROW SMT | TTI Europe |
Special Order: D3100 HDR,5POS SINGLE ROW SMT HORIZONTAL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 5 Number of Rows: 1 PCB Mount Header Horizontal Wire-to-Board 5 | Header Assembly: Wire-To-Board & 15A & Gold Or Tin Plated | Part Number: 1-177662-2 | Internal Number: 1-177662-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Dynamic D-3100S Series |
RoHS: | Unknown |
Pitch Spacing | 3.81mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Header |
Product Range | Dynamic D-3100S Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Surface Mount Right Angle |
Where can I find additional details, specifications and documents for a 1-177662-2?
Additional datasheets, footprints and schematics for 1-177662-2 are listed on our Part Details page. You can also find images and similar parts to 1-177662-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-177662-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-177662-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-177662-2 fall under?
The 1-177662-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-177662-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-177662-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-177662-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-177662-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 1-177662-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-177662-2 often in real-time on the comparison pages.
What if I can't find stock of 1-177662-2?
You can fill out our help required form which you can use to request a quote for 1-177662-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.