Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.27
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$6.27
|
-
|
Buy Now |
Color | Black |
---|---|
Barrier Strip Style | Dual Barrier |
Number of Levels | 1 |
Number of Rows | 2 |
Number of Positions | 6 |
Terminal Material | Brass |
Terminal Plating Material | Tin |
Length | 6.63in, 168.4mm |
Wire Size | .326 – 5.26mm², 22 – 10AWG |
Current Rating (Max) | 30A |
Voltage | 600V |
Current Rating | 30A |
Centerline (Pitch) | 14.3mm, .563in |
Housing Material | PBT |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel |
Screw Head Type | Combo Phil-Slot |
Screw Material | Steel |
Mounting Ears | With |
Screw Size | 8-32 |
Screw Plating Material | Nickel |
Top Hardware | Wire Clamp Combo Head |
Mounting Angle | Vertical |
Mounting Insert | Without |
Mounting Options | End Mounting Ears |
Comment | Other options available upon request, consult our Product Information Center. |
Product Type | Barrier Strip |
Block Style | Flat |
Bottom Termination Style | Quick Connects |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
10P .563 DR, 600V | Avnet America |
Where can I find additional details, specifications and documents for a 1-1776544-0?
Additional datasheets, footprints and schematics for 1-1776544-0 are listed on our Part Details page. You can also find images and similar parts to 1-1776544-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1776544-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1776544-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1776544-0 fall under?
The 1-1776544-0 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1-1776544-0 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1776544-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1776544-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1776544-0 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-1776544-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1776544-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1776544-0?
You can fill out our help required form which you can use to request a quote for 1-1776544-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.