Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-1-1776319-0,
CL7228-000 |
No distributors results available
Color | Natural |
---|---|
Number of Levels | 1 |
Number of Positions | 10 |
Number of Rows | 1 |
Terminal Material | Brass |
Terminal Plating Material | Tin |
Wire Size | .3 – 6mm², 22 – 10AWG |
Length | 115.5mm, 4.547in |
Current Rating | 40A |
Current Rating (Max) | 40A |
Centerline (Pitch) | .472in, 12mm |
Housing Material | Polyamide 6 |
UL Flammability Rating | UL 94V-2 |
Mounting Ears | Without |
Screw Plating Material | Zinc Chromate |
Screw Material | Steel |
Connector Mounting Type | Panel |
Screw Plating Finish | Bright |
Screw Size | M3 |
Mounting Insert | Without |
Comment | With mounting holes., With wire stop. |
Packaging Quantity | 100 |
Packaging Method | Package |
Product Type | Barrier Strip |
Where can I find additional details, specifications and documents for a 1-1776319-0?
Additional datasheets, footprints and schematics for 1-1776319-0 are listed on our Part Details page. You can also find images and similar parts to 1-1776319-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1776319-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1776319-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1776319-0 fall under?
The 1-1776319-0 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1-1776319-0 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1776319-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1776319-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1776319-0 have stock available?
There is no stock from authorised distributors for 1-1776319-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1776319-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1776319-0?
You can fill out our help required form which you can use to request a quote for 1-1776319-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.