1-1776310-2 Terminal Blocks & Strips by TE Connectivity

TSB150012=EUROPA T-BLK,13.5MM

Status: Active
Series: -
RoHS: Unknown
Aliases: AMPS-1-1776310-2,
CL7257-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Color Natural
Number of Levels 1
Number of Rows 1
Number of Positions 12
Terminal Plating Material Tin
Terminal Material Brass
Wire Size 16 – 8AWG, 1.25 – 8mm²
Voltage 300V
Current Rating 40A
Current Rating (Max) 40A
Housing Material Polyamide 6
Centerline (Pitch) 13.5mm, .531in
UL Flammability Rating UL 94V-2
Mounting Insert Without
Screw Size M4
Screw Plating Material Zinc Chromate
Mounting Ears Without
Screw Plating Finish Bright
Screw Material Steel
Connector Mounting Type Panel
Packaging Method Package
Packaging Quantity 25
Product Type Barrier Strip


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1776310-2?

Additional datasheets, footprints and schematics for 1-1776310-2 are listed on our Part Details page. You can also find images and similar parts to 1-1776310-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1776310-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1776310-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1776310-2 fall under?

The 1-1776310-2 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.

Can I view similar or alternative parts?

You can view similar parts to 1-1776310-2 when available in the Barrier Strips range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1776310-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1776310-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1776310-2 have stock available?

There is no stock from authorised distributors for 1-1776310-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1776310-2 often in real-time on the comparison pages.

What if I can't find stock of 1-1776310-2?

You can fill out our help required form which you can use to request a quote for 1-1776310-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay