1-1775801-4 PCB Connectors by TE Connectivity

PCI EXPRESS 36P(3.1)(G/F)BLACK

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.61

Distributor Stock
Logo for Newark
Newark
from US$0.68
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.61
-
Buy Now

Specifications

PCB Retention Feature Material Brass
PCB Retention Feature Plating Material Tin
Product Weight 2.55g, .09oz
Beschichtungsmaterial der PCB-Arretierung Tin
PCB Mount Orientation Vertical
Ejector Without
Number of PCB Mount Retention Features 2
Number of Positions 36
Contact Mating Area Plating Material Gold Flash
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Thickness 2.54µm
PCB Contact Termination Area Plating Material Finish Matte
PCB Contact Termination Area Plating Material Tin
Connector Height 11mm, .433in
Connector Width .346in, 8.8mm
PCB Thickness (Accepted) 1.57mm, .062in
PCB Thickness (Recommended) 2.39mm, .094in
コネクタの高さ 11mm
Connector Length 25mm, .984in
Operating Voltage 50VAC
Housing Material PA 46
Housing Color Black
Centerline (Pitch) 1mm, .039in
Bus Type PCI Express
PCI Generation II & III
PCB Mount Retention Type Boardlock
Connector Mounting Type Board Mount
Circuit Application Signal
Packaging Method Box & Tray, Tray
Packaging Quantity 70
実装方法 Box & Tray, Tray
Connector & Contact Terminates To Printed Circuit Board
Connector System Board-to-Board
Termination Post & Tail Length .122in, 3.1mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 85°C, -40 – 185°F

Alternative Descriptions

Pci Express 36P(3.1)(G/F)Black |Te Connectivity 1-1775801-4 | Newark Electronics
Conn Card Edge SKT 36 POS Solder ST Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1775801-4?

Additional datasheets, footprints and schematics for 1-1775801-4 are listed on our Part Details page. You can also find images and similar parts to 1-1775801-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1775801-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1775801-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1775801-4 fall under?

The 1-1775801-4 is listed under Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1775801-4 when available in the PCI & PCI Express Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1775801-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1775801-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1775801-4 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-1775801-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1775801-4 often in real-time on the comparison pages.

What if I can't find stock of 1-1775801-4?

You can fill out our help required form which you can use to request a quote for 1-1775801-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay