1-1775793-8

Connectors

> PCB Connectors

> Card Edge Connectors

> PCI & PCI Express Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1775793-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1775793-8
Series Information for 1-1775793-8 - TE Connectivity
  • Status: Active
  • Product Code: K370
  • Global Product Line: 144
  • GPL Description: Data and Devices

Description

PCI-E 164P w/ L_GRN_Latch 15u" Au

Specifications

Product Weight:
9.1g, .321oz
Ejector Material Color:
Green
PCB Mount Orientation:
Vertical
Ejector:
With
Number of PCB Mount Retention Features:
2
Number of Positions:
164
PCB Contact Termination Area Plating Material Thickness:
2.54µm
PCB Contact Termination Area Plating Material:
Tin
Contact Base Material:
Brass
Contact Mating Area Plating Material Thickness:
15µin
Contact Mating Area Plating Material:
Gold
PCB Contact Termination Area Plating Material Finish:
Matte
PCB Thickness (Accepted):
.062in, 1.57mm
コネクタの高さ:
10mm
Connector Height:
.394in, 10mm
Connector Length:
89mm, 3.504in
PCB Thickness (Recommended):
2.36mm, .093in
Connector Width:
8.8mm, .346in
Operating Voltage:
50VAC
Centerline (Pitch):
1mm, .039in
Housing Material:
PA 46
Housing Color:
Black
Bus Type:
PCI Express
Connector Mounting Type:
Board Mount
PCB Mount Retention Type:
Hold-Down Post
Circuit Application:
Signal
実装方法:
Tray, Box & Tray
Packaging Method:
Tray, Box & Tray
Packaging Quantity:
50
Connector & Contact Terminates To:
Printed Circuit Board
Connector System:
Board-to-Board
Termination Method to Printed Circuit Board:
Through Hole - Solder
Termination Post & Tail Length:
.122in, 3.1mm
Operating Temperature Range:
-40 – 85°C, -40 – 185°F

Compatibility

  • Lead free solder process: Wave solder capable to 265°C