Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Ejector Material Color | White |
---|---|
Product Weight | 9.1g, .321oz |
Ejector | With |
Number of PCB Mount Retention Features | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 164 |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 1µin |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 2.54µm |
Connector Length | 3.504in, 89mm |
Connector Width | .346in, 8.8mm |
PCB Thickness (Accepted) | 1.57mm, .062in |
コネクタの高さ | 10mm |
Connector Height | .394in, 10mm |
PCB Thickness (Recommended) | 2.36mm, .093in |
Operating Voltage | 50VAC |
Centerline (Pitch) | .039in, 1mm |
Housing Material | PA 46 |
Housing Color | Black |
Bus Type | PCI Express |
PCB Mount Retention Type | Hold-Down Post |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Tray, Box & Tray |
Packaging Quantity | 50 |
Packaging Method | Tray, Box & Tray |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .122in, 3.1mm |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Where can I find additional details, specifications and documents for a 1-1775793-4?
Additional datasheets, footprints and schematics for 1-1775793-4 are listed on our Part Details page. You can also find images and similar parts to 1-1775793-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1775793-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1775793-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1775793-4 fall under?
The 1-1775793-4 is listed under Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1775793-4 when available in the PCI & PCI Express Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1775793-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1775793-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1775793-4 have stock available?
There is no stock from authorised distributors for 1-1775793-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1775793-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1775793-4?
You can fill out our help required form which you can use to request a quote for 1-1775793-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.