Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .5mm, .02in |
---|---|
Number of Rows | 2 |
Connector Contact Load Condition | Selectively Loaded |
PCB Mount Orientation | Vertical |
Number of Positions | 10 |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 8µm |
Contact Type | Socket |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | .063in, 1.6mm |
Row-to-Row Spacing | .079in, 2mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2mm, .079in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Position Locations Omitted | 2 |
Packaging Method | Box & Tray, Tray |
実装方法 | Tray, Box & Tray |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Header Type | Shrouded |
Termination Post & Tail Length | 2.6mm, .102in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
AMPMODU,RCPT,V/T,10P,8 AU ,OMITTED #2 | Avnet America |
Connector, AMPMODU, RCPT, V/T,10P,8 Au ,Omitted #2 | TE Connectivity 1-1775486-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1775486-0?
Additional datasheets, footprints and schematics for 1-1775486-0 are listed on our Part Details page. You can also find images and similar parts to 1-1775486-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1775486-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1775486-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1775486-0 fall under?
The 1-1775486-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1775486-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1775486-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1775486-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1775486-0 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 1-1775486-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1775486-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1775486-0?
You can fill out our help required form which you can use to request a quote for 1-1775486-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.