Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.01
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$0.95
|
1,000
in stock
|
Buy Now | |
TE Store
from US$1.06
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
-
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
RS Americas
from US$0.96
|
-
|
Buy Now |
Number of Positions | 10 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Mating Post Length | .138in, 3.5mm |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material Thickness | 2µm, 80µin |
Contact Current Rating (Max) | 3A |
Contact Layout | Inline |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Type | Pin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Nickel |
Contact Mating Area Plating Material | Tin |
Connector Width | 5.4mm, .213in |
Connector Height | .242in, 6.15mm |
Wire Size | .05mm², 30AWG |
コネクタの高さ | 6.15mm |
Connector Length | .9213in, 23.4mm |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .079in, 2mm |
Housing Material | PA 9T GF |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | Without |
PCB Mount Retention Type | Solder Peg |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Quantity | 500 |
Packaging Method | Reel |
実装方法 | Reel |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Partially Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Post & Tail Length | .079in, 2mm |
Operating Temperature Range | -13 – 185°F, -25 – 85°C |
TE Connectivity - AMP HPI CONN. 2.0MM V/T SMT 10P 80U | Distrelec |
HPI CONN., 2.0MM, V/T, SMT, 10P, 80U PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 10 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 10 | Amp Hpi 2.0 Mm Header | Part Number: 1-1775470-0 | Internal Number: 1-1775470-0 | TE Connectivity | TE Store |
Hpi Conn., 2.0Mm, V/T, Smt, 10P, 80U" |Te Connectivity 1-1775470-0 | Newark Electronics |
Conn Wire to Board HDR 10 POS 2mm Solder ST SMD Reel | Avnet America |
HPI CONN., 2.0MM, V/T, SMT, 10P, 80UInch, PCB Headers and Receptacles | TE Connectivity 1-1775470-0 | RS Americas |
HPI CONN., 2.0MM, V/T, SMT, 10P, 80U | Farnell |
Where can I find additional details, specifications and documents for a 1-1775470-0?
Additional datasheets, footprints and schematics for 1-1775470-0 are listed on our Part Details page. You can also find images and similar parts to 1-1775470-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1775470-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1775470-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1775470-0 fall under?
The 1-1775470-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1775470-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1775470-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1775470-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1775470-0 have stock available?
Authorised distributors including Chip One Stop, Distrelec, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 1-1775470-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1775470-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1775470-0?
You can fill out our help required form which you can use to request a quote for 1-1775470-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.