1-1775399-8

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1775399-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1775399-8
Series Information for 1-1775399-8 - TE Connectivity
  • Status: Active
  • Product Code: 7290
  • Global Product Line: 073
  • GPL Description: Data and Devices

Description

MOD JACK, RJ45, GRAY, REEL, 50u" AU

Specifications

Connector Profile:
Offset - Overhangs PCB
Shield Material:
Brass
Shield Plating Material:
Nickel
Modular Jack Latch Orientation:
Standard - Latch Down
PCB Mount Orientation:
Right Angle
Port Configuration:
Single Port
Number of Loaded Positions:
8
Connector Contact Density:
Standard
Port Matrix Configuration:
1 x 1
Keyed:
No
Number of PCB Ground Tabs:
2
Status Indicator:
None
Number of Positions:
8
Contact Mating Area Plating Material Thickness:
50µin, 1.27µm
Contact Base Material:
Phosphor Bronze
Contact Current Rating (Max):
.5A
Contact Underplating Material:
Nickel
PCB Contact Termination Area Plating Material:
Gold Flash
Connector Product Type:
Connector Assembly
端子の下地めっきの材料:
Nickel
Contact Mating Area Plating Material:
Gold
PCB Tail Length:
.1in, 2.7mm
コネクタの高さ:
11.49mm
PCB Thickness (Recommended):
1.6mm
Connector Height:
11.49mm, .452in
Housing Material:
PA 9T GF30
Centerline (Pitch):
.04in, 1.02mm
Housing Color:
Gray
Mating Entry Location:
Side
Performance Category:
Cat 3
UL Flammability Rating:
UL 94V-0
Panel Mount Feature:
Without
Connector Mounting Type:
Board Mount
Circuit Application:
Signal
Shielded:
Yes
実装方法:
Tape & Reel
Packaging Method:
Tape & Reel
Connectors & Connector Components Type:
Connector
Grounding Options:
PCB Ground
Modular Jack & Plug Interface Type:
RJ45
Modular Connector Style:
Jack
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Connector & Contact Terminates To:
Printed Circuit Board
Termination Method to Printed Circuit Board:
Surface Mount
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Reflow solder capable to 245°C

Alternate Descriptions

Newark Electronics
MOD JACK, RJ45, GRAY, REEL, 50u AU
Avnet America
Conn RJ-45 F 8 POS 1.02mm Solder RA SMD 8 Terminal 1 Port T/R
Avnet Europe
Conn RJ-45 F 8 POS 1.02mm Solder RA SMD 8 Terminal 1 Port T/R