Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Plating Material | Nickel |
---|---|
Shield Material | Brass |
Connector Profile | Offset - Overhangs PCB |
Modular Jack Latch Orientation | Standard - Latch Down |
Number of Loaded Positions | 8 |
Status Indicator | None |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Connector Contact Density | Standard |
Number of PCB Ground Tabs | 2 |
Number of Positions | 8 |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | .5A |
Contact Underplating Material | Nickel |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
PCB Contact Termination Area Plating Material | Gold Flash |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
PCB Tail Length | 2.7mm, .1in |
Connector Height | 11.49mm, .452in |
PCB Thickness (Recommended) | 1.6mm |
コネクタの高さ | 11.49mm |
Mating Entry Location | Side |
Housing Color | Gray |
Housing Material | PA 9T GF30 |
Centerline (Pitch) | 1.02mm, .04in |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Shielded | Yes |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Modular Connector Style | Jack |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connectors & Connector Components Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Options | PCB Ground |
Modular Jack & Plug Interface Type | RJ45 |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Mod Jack, Rj45, Gray, Reel, 30U Au |Te Connectivity 1-1775399-7 | Newark Electronics |
AMP1-1775399-7 | Avnet America |
Where can I find additional details, specifications and documents for a 1-1775399-7?
Additional datasheets, footprints and schematics for 1-1775399-7 are listed on our Part Details page. You can also find images and similar parts to 1-1775399-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1775399-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1775399-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1775399-7 fall under?
The 1-1775399-7 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1775399-7 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1775399-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1775399-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1775399-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1-1775399-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1775399-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1775399-7?
You can fill out our help required form which you can use to request a quote for 1-1775399-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.