Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.23
|
12,633
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
12,633
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
12,633
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
12,633
in stock
|
Buy Now | |
Farnell
from US$0.33
|
10,250
in stock
|
Buy Now | |
TE Store
from US$0.43
|
8,647
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 10 |
Number of Rows | 1 |
Mating Post Length | 3.4mm, .134in |
PCB Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 4A |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Contact Type | Pin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Shape & Form | Rounded |
Connector Length | 27.5mm, 1.083in |
コネクタの高さ | 6.48mm |
PCB Thickness (Recommended) | .039 – .063in, 1 – 1.6mm |
Connector Height | 6.48mm, .255in |
Operating Voltage | 250VAC |
Housing Color | Natural |
Housing Material | 66 Nylon |
Centerline (Pitch) | .098in, 2.5mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Boardlock |
Strain Relief | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Mating Retention | With |
Circuit Application | Signal |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
実装方法 | Loose Piece |
Connector System | Wire-to-Board |
Header Type | Partially Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .125in, 3.17mm |
Operating Temperature Range | -25 – 105°C, -25 – 221°F |
2.5 M.i.s Post Hdr Assy 10P |Amp Te Connectivity 1-177537-0 | Newark Electronics |
TE Connectivity 2.5 M.I.S POST HDR ASSY 10P Headers & Wire Housings 2.5 M.I.S POST HDR ASSY 10P | Distrelec |
PIN HEADERS | Farnell |
2.5 M.I.S POST HDR ASSY 10P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 10 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 10 | PCB Header & Receptacle | Part Number: 1-177537-0 | Internal Number: 1-177537-0 | TE Connectivity | TE Store |
10 Position 0.098 inch Vertical Through Hole Shrouded Header | Future Electronics |
Conn Shrouded Header HDR 10 POS 2.5mm Solder ST Thru-Hole Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1-177537-0?
Additional datasheets, footprints and schematics for 1-177537-0 are listed on our Part Details page. You can also find images and similar parts to 1-177537-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-177537-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-177537-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-177537-0 fall under?
The 1-177537-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-177537-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-177537-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-177537-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-177537-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-177537-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-177537-0 often in real-time on the comparison pages.
What if I can't find stock of 1-177537-0?
You can fill out our help required form which you can use to request a quote for 1-177537-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.