1-1775333-5 PCB Connectors by TE Connectivity

ZIF FPC 0.5, 2H, 15P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.33

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.44
36,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.35
36,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.33
36,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.37
-
Buy Now
Logo for Farnell
Farnell
from US$0.87
-
Buy Now

Specifications

Number of Rows 1
Number of Positions 15
PCB Mount Orientation Right Angle
PCB Contact Termination Area Plating Material Thickness .025µm, 1µin
Contact Mating Area Plating Material Gold
Contact Mating Area Plating Material Thickness 1µin, .025µm
Contact Type Socket
Connector Product Type Connector Assembly
Contact Current Rating (Max) .5A
PCB Contact Termination Area Plating Material Gold
Contact Layout Inline
Contact Mating Location Bottom
Contact Shape & Form Single Beam
Contact Base Material Phosphor Bronze
Accepts Flex Cable Thickness .3mm, .012in
Connector Length 12.25mm, .482in
Connector Height .0787in, 2mm
Connector Width 6.25mm, .2461in
コネクタの高さ 2mm
Operating Voltage 250VAC
Centerline (Pitch) .0197in, .5mm
Housing Color Natural
Housing Material LCP (Liquid Crystal Polymer)
Circuit Identification Feature With
Connector Mounting Type Board Mount
PCB Mount Alignment Without
Mating Alignment With
PCB Mount Retention With
Circuit Application Signal
Packaging Method Tape & Reel
実装方法 Tape & Reel
Packaging Quantity 2000
Wire/Cable Type FPC, FFC
Sealable No
Insertion Force Type Zero Insertion Force (ZIF)
Connector & Contact Terminates To Flexible Printed Circuit (FPC), Printed Circuit Board
PCB Connector Assembly Type PCB Mount Receptacle
FPC Actuator Type Front Flip (Rear Hinge)
Connector System Flex-to-Board
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -20 – 85°C, -4 – 185°F


Alternative Descriptions

FFC&FPC Connectors ZIF FPC 0.5 2H 15P | Rapid Electronics
TE Connectivity ZIF FPC 0.5, 2H, 15P | Distrelec
Conn FPC Connector F 15 POS 0.5mm Solder RA SMD T/R | Avnet America
Zif Fpc 0.5, 2H, 15P |Amp Te Connectivity 1-1775333-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1775333-5?

Additional datasheets, footprints and schematics for 1-1775333-5 are listed on our Part Details page. You can also find images and similar parts to 1-1775333-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1775333-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1775333-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1775333-5 fall under?

The 1-1775333-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1775333-5 when available in the FPC Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1775333-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1775333-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1775333-5 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Farnell have stock available or on a lead time for 1-1775333-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1775333-5 often in real-time on the comparison pages.

What if I can't find stock of 1-1775333-5?

You can fill out our help required form which you can use to request a quote for 1-1775333-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay