1-1775089-3

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1775089-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1775089-3
Details for TE Store
1-1775089-3
MODULAR JACK, RJ45, L/P, V/R, Modular Jack & Plug Interface Type:RJ45
Buy Directly from TE Store (3240 in Stock)
$1.5300 per unit
Series Information for 1-1775089-3 - TE Connectivity
  • Status: Active
  • Product Code: 7290
  • Global Product Line: 073
  • GPL Description: Data and Devices

Description

MODULAR JACK, RJ45, L/P, V/R,

Specifications

Connector Profile:
Low
Modular Jack Latch Orientation:
Standard - Latch Down
Shield Material:
Nickel
Port Matrix Configuration:
1 x 1
Status Indicator:
None
Port Configuration:
Single Port
PCB Mount Orientation:
Vertical
Connector Contact Density:
Standard
Keyed:
No
Number of Positions:
8
Number of Loaded Positions:
8
Contact Base Material:
Phosphor Bronze
Contact Current Rating (Max):
1A
Connector Product Type:
Connector Assembly
Contact Mating Area Plating Material:
Gold
Contact Mating Area Plating Material Thickness:
.76µm, 30µin
PCB Contact Termination Area Plating Material:
Nickel
Connector Height:
16.5mm, .648in
コネクタの高さ:
16.5mm
PCB Tail Length:
.1281in, 3.25mm
PCB Thickness (Recommended):
1.6mm
Mating Entry Location:
Top
Centerline (Pitch):
.04in, 1.02mm
Housing Color:
Black
Housing Material:
PA 46
UL Flammability Rating:
UL 94V-0
Performance Category:
Cat 3
Connector Mounting Type:
Board Mount
Panel Mount Feature:
Without
Circuit Application:
Signal
Shielded:
No
Packaging Method:
Tray, Box & Tray
実装方法:
Box & Tray, Tray
Packaging Quantity:
90
Connectors & Connector Components Type:
Connector
Grounding Options:
None
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Modular Jack & Plug Interface Type:
RJ45
Modular Connector Style:
Jack
Connector & Contact Terminates To:
Printed Circuit Board
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 85°C, -40 – 185°F

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Reflow solder capable to 260°C

Alternate Descriptions

Newark Electronics
MODULAR JACK, RJ45, L/P, V/R,
Avnet America
MODULAR JACK, RJ45, L/P, V/R,
Avnet Europe
MODULAR JACK, RJ45, L/P, V/R,
TE Store
MODULAR JACK, RJ45, L/P, V/R, Modular Jack & Plug Interface Type:RJ45;Port Configuration:Single Port;Port Matrix Configuration:1 x 1;Modular Jacks & Plugs Products:RJ Type Jacks & Plugs;Connector Contact Density:Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | TE Connectivity