Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Low |
---|---|
Stackable | Yes |
Number of Positions | 12 |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Mezzanine |
Number of Rows | 2 |
Contact Mating Area Plating Material Thickness | 2.54µm, 100µin |
Contact Type | Tab |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Connector Height | 4.4mm, .1729in |
コネクタの高さ | 4.4mm |
Stack Height | .197in, 5mm |
Insulation Resistance | 2MΩ |
Operating Voltage | 50VAC |
Dielectric Withstanding Voltage (Max) | 500VAC |
Centerline (Pitch) | .031in, .8mm |
Housing Color | Black |
Housing Material | Matte |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
PCB Mount Retention Type | None |
Circuit Application | Signal |
Assembly Process Feature | None |
Packaging Quantity | 800 |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Compatible | Yes |
Operating Temperature Range | -25 – 85°C, -13 – 185°F |
0.8 Btb, Fine-Stack, 5H, Plug, 12P |Amp Te Connectivity 1-1775015-2 | Newark Electronics |
TE Connectivity 0.8 BTB Fine-Stack 5H Plug 12P Automotive Connectors 0.8 BTB Fine-Stack 5H Plug 12P | Distrelec |
0.8 BTB, FINE-STACK, 5H, PLUG, 12P | Avnet America |
Where can I find additional details, specifications and documents for a 1-1775015-2?
Additional datasheets, footprints and schematics for 1-1775015-2 are listed on our Part Details page. You can also find images and similar parts to 1-1775015-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1775015-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1775015-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1775015-2 fall under?
The 1-1775015-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1775015-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1775015-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1775015-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1775015-2 have stock available?
Authorised distributors including Newark Electronics, Distrelec and Avnet America have stock available or on a lead time for 1-1775015-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1775015-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1775015-2?
You can fill out our help required form which you can use to request a quote for 1-1775015-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.