Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
STD24Y-G,
F06706-000 |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.35
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
Distrelec
from US$0.33
|
-
|
Buy Now | |
TTI Europe
from US$0.23
|
-
|
Buy Now | |
Sager
from US$0.23
|
-
|
Buy Now |
Marker Style | Snap-On |
---|---|
Marker Size | STD 24 |
Compatible Cable Diameter | 15 – 19mm, .59 – .75in |
Printed Marking Color | Black |
Packaging Quantity | 50 |
Packaging Method | Box |
Marker Cut | Straight |
Printed Marking | G |
Wire Labels & Markers Std24Y-G |Amp Te Connectivity 1-1768048-5 | Newark Electronics |
Wire Labels&Markers STD24Y-G | Rapid Electronics |
Cable Marker Pre-Printed Snap-On "G" Legend Polyoxymethylene Yellow Box | Avnet America |
TE Connectivity STD24Y-G Wire Labels & Markers STD24Y-G | Distrelec |
Wire Labels & Markers STD24Y-G | Sager |
Where can I find additional details, specifications and documents for a 1-1768048-5?
Additional datasheets, footprints and schematics for 1-1768048-5 are listed on our Part Details page. You can also find images and similar parts to 1-1768048-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1768048-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1768048-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1768048-5 fall under?
The 1-1768048-5 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 1-1768048-5 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1768048-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1768048-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1768048-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Boersig have stock available or on a lead time for 1-1768048-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1768048-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1768048-5?
You can fill out our help required form which you can use to request a quote for 1-1768048-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.