Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
317
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
51,264
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
51,264
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
51,264
in stock
|
Buy Now | |
TE Store
from US$0.21
|
25,466
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
317
in stock
|
Buy Now | |
element14
from US$0.14
|
317
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | Without |
Housing Color | Natural |
Number of Positions | 1 |
Terminal Orientation | Flag |
Terminal & Splice Type | Receptacle |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Mounting Style | Free Hanging |
Packaging Method | Bag/Carton |
Insulated | No |
Sealable | No |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals 250 POSITIVE LOCK REC EX SLEEV | Rapid Electronics |
TE Connectivity - AMP Housing 250 HSG. PL EX FLAG REC. NAT | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
250 HSG. PL EX FLAG REC. NAT Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Flag UL Flammability Rating: UL 94V-0 Receptacle 1 Flag | Crimp Terminal Housing | Part Number: 1-176497-1 | Internal Number: 1-176497-1 | TE Connectivity | TE Store |
Rcpt Housing, 1Pos, Nylon 6.6, Natural | Newark Electronics |
RCPT HOUSING, 1POS, NYLON 6.6, NATURAL | element14 |
One Touch Sleeve Positive Lock 6.35 mm Natural Receptacle | Future Electronics |
Conn Housing RCP 1 POS Crimp ST | Avnet America |
AMP POSITIVE MARK EX Series,1Way Nylon 66 Crimp Terminal Housing,6.35mm Tab Size | TE Connectivity 1-176497-1 | RS Americas |
250 POSITIVE LOCK REC EX SLEEV | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Positive Lock 250 EX Series |
RoHS: | Unknown |
Product Range | Positive Lock 250 EX Series |
---|---|
Gender | Receptacle |
No. of Positions | 1Ways |
Pitch Spacing | - |
For Use With | AMP 175057-1 Socket Contact |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-176497-1?
Additional datasheets, footprints and schematics for 1-176497-1 are listed on our Part Details page. You can also find images and similar parts to 1-176497-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-176497-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-176497-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-176497-1 fall under?
The 1-176497-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-176497-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-176497-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-176497-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-176497-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 1-176497-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-176497-1 often in real-time on the comparison pages.
What if I can't find stock of 1-176497-1?
You can fill out our help required form which you can use to request a quote for 1-176497-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.