Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stackable | Yes |
---|---|
Number of Rows | 18 |
Number of Positions | 104 |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Mezzanine |
Contact Mating Area Plating Material Thickness | 29.9212µin, .76µm |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Dual Beam, Square, Single Beam |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Type | Tab |
Contact Base Material | Copper Alloy |
Contact Layout | Matrix |
Stack Height | 30mm, 20mm, 1.181in, 26mm |
Connector Height | 15.95mm, .626835in |
Row-to-Row Spacing | .0786in, 2mm |
コネクタの高さ | 15.95mm |
PCB Thickness (Recommended) | .8in, 1.57mm |
Insulation Resistance | 18MΩ |
Operating Voltage | 48VAC |
Dielectric Withstanding Voltage (Max) | 500VAC |
Housing Color | Natural |
Centerline (Pitch) | .051in, 1.3mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Circuit Application | Power & Signal |
Assembly Process Feature | None |
Packaging Method | Tray |
Packaging Quantity | 30 |
実装方法 | Tray |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Pin Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount - Solder Ball |
Operating Temperature Range | 32 – 212°F, 0 – 100°C |
Step-Z Plug 15Mm 104P Pb St |Amp Te Connectivity 1-1761612-5 | Newark Electronics |
Conn High Density PL 104 POS Tray | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1-1761612-5?
Additional datasheets, footprints and schematics for 1-1761612-5 are listed on our Part Details page. You can also find images and similar parts to 1-1761612-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1761612-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1761612-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1761612-5 fall under?
The 1-1761612-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1761612-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1761612-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1761612-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1761612-5 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 1-1761612-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1761612-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1761612-5?
You can fill out our help required form which you can use to request a quote for 1-1761612-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.