1-1761609-6 PCB Connectors by TE Connectivity

IDC LOW PRO HDR 60P RA SHT LAT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.36

Distributor Stock
Logo for Farnell
Farnell
from US$9.12
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.28
-
Buy Now
Logo for Avnet America
Avnet America
from US$8.36
-
Buy Now
Logo for RS Americas
RS Americas
from US$10.41
-
Buy Now

Specifications

Post Size .025in, .64mm
Connector Profile Low
Number of Rows 2
PCB Mount Orientation Right Angle
Number of Positions 60
Ejection Latches With
Contact Termination Area Plating Thickness 100µin, 2.54µm
Contact Termination Area Plating Material Tin
PCB Contact Termination Area Plating Material Tin
端子の下地めっきの材料 Nickel
Contact Current Rating (Max) 1A
Contact Type Pin
Contact Underplating Material Nickel
Contact Shape & Form Square
Contact Mating Area Plating Material Thickness 30 – 30µin
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Gold Flash
Connector Height 9.19mm, .36in
Row-to-Row Spacing 2.54mm, .1in
Shrouded End Dimension 3.76mm, .148in
コネクタの高さ 9.19mm
Connector Length 3.3in, 83.82mm
Operating Voltage 250VAC
Insulation Resistance 1000 – 5000MΩ
Mating Entry Location Top
Housing Material PBT
Centerline (Pitch) 2.54mm, .1in
Housing Color Black
UL Flammability Rating UL 94V-0
PCB Mount Alignment Without
Panel Mount Feature Without
Connector Mounting Type Board Mount
PCB Mount Retention Without
Mating Retention With
Mating Alignment With
Mating Alignment Type Center
Polarization With
Mating Retention Type Latch
For Use With AMP-Latch Receptacle
Circuit Application Signal
実装方法 Tray
Packaging Quantity 24
Packaging Method Tray
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
製品タイプ Connector
Connector & Housing Type Plug
Connector Type Header
Header Type Pin Header
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length 2.6mm, .102in
Operating Temperature Range -85 – 221°F, -65 – 105°C
Temperature Rating High


Alternative Descriptions

Idc Low Pro Hdr 60P Ra Sht Lat Blk |Amp Te Connectivity 1-1761609-6 | Newark Electronics
Conn Ejector Header HDR 60 POS 2.54mm Solder RA Thru-Hole | Avnet America
Idc Low Pro Header, 60P Ra Sht Lat | TE Connectivity 1-1761609-6 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1761609-6?

Additional datasheets, footprints and schematics for 1-1761609-6 are listed on our Part Details page. You can also find images and similar parts to 1-1761609-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1761609-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1761609-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1761609-6 fall under?

The 1-1761609-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1761609-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1761609-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1761609-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1761609-6 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1-1761609-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1761609-6 often in real-time on the comparison pages.

What if I can't find stock of 1-1761609-6?

You can fill out our help required form which you can use to request a quote for 1-1761609-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay