Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.27
|
No stock
|
Buy Now | |
Rapid Electronics
from US$13.33
|
408
in stock
|
Buy Now | |
Distrelec
from US$11.83
|
246
in stock
|
Buy Now | |
Newark Electronics
from US$12.96
|
162
in stock
|
Buy Now | |
Chip One Stop
from US$9.20
|
162
in stock
|
Buy Now | |
TE Store
from US$10.30
|
149
in stock
|
Buy Now | |
Farnell
from US$16.69
|
120
in stock
|
Buy Now | |
Avnet America
from US$7.66
|
-
|
Buy Now | |
RS Americas
from US$10.75
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Low |
Daisy Chain | With |
Number of Positions | 60 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Ejection Latches | With |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold Flash |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Type | Pin |
Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | .762µm, 30 – 30µin |
コネクタの高さ | 9.19mm |
Connector Height | .36in, 9.19mm |
Connector Length | 3.3in, 83.82mm |
Row-to-Row Spacing | .1in, 2.54mm |
Shrouded End Dimension | 3.76mm, .148in |
Insulation Resistance | 1000 – 5000MΩ |
Operating Voltage | 250VAC |
Mating Entry Location | Top |
Housing Material | PBT |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Center |
Polarization | With |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Panel Mount Feature | Without |
For Use With | AMP-Latch Receptacle |
Circuit Application | Signal |
実装方法 | Tube |
Packaging Method | Tube |
Packaging Quantity | 6 |
製品タイプ | Connector |
Connector System | Wire-to-Board |
Connector & Housing Type | Plug |
Connector Type | Header |
Header Type | Pin Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .102in, 2.6mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Temperature Rating | High |
100X100 HDR 2X030P VERT LOW PROFILE | Rapid Electronics |
TE Connectivity IDC LOW PRO HDR 60P VERT LG LA Board Con | Distrelec |
100X100 Hdr 2X030P Vert Low Profile |Amp Te Connectivity 1-1761606-6 | Newark Electronics |
IDC LOW PRO HDR 60P VERT LG LA Connector System: Wire-to-Board Number of Positions: 60 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 60 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1-1761606-6 | Internal Number: 1-1761606-6 | TE Connectivity | TE Store |
CONN, HEADER, 60POS, 2ROW, 2.54MM, TH | Farnell |
IDC LOW PROFILE HDR 60 POS | RS |
Conn Shrouded Header HDR 60 POS 2.54mm Solder ST Thru-Hole | Avnet America |
HEADER, PIN, IDC, AMP-LATCH, 60 POS, LOW PROFILE, PCB, VERTICAL, BLACK | TE Connectivity 1-1761606-6 | RS Americas |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 60Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Where can I find additional details, specifications and documents for a 1-1761606-6?
Additional datasheets, footprints and schematics for 1-1761606-6 are listed on our Part Details page. You can also find images and similar parts to 1-1761606-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1761606-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1761606-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1761606-6 fall under?
The 1-1761606-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1761606-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1761606-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1761606-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1761606-6 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and TE Store have stock available or on a lead time for 1-1761606-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1761606-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1761606-6?
You can fill out our help required form which you can use to request a quote for 1-1761606-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.