Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.39
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$19.27
|
527
in stock
|
Buy Now | |
Newark Electronics
from US$17.88
|
527
in stock
|
Buy Now | |
Rapid Electronics
from US$15.23
|
527
in stock
|
Buy Now | |
Chip One Stop
from US$16.20
|
527
in stock
|
Buy Now | |
Farnell
from US$17.38
|
425
in stock
|
Buy Now | |
TE Store
from US$15.95
|
8
in stock
|
Buy Now | |
Future Electronics
from US$16.12
|
-
|
Buy Now | |
Avnet America
from US$13.39
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Shield Material | Brass |
---|---|
Shield Plating Material | Tin over Nickel |
Number of Positions | 8 |
Number of Conductors | 8 |
Keying | A |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Thickness | 50µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Housing Color | Black |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Polyester GF |
Mating Entry Location | Side |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Grounding Options | PCB and Panel Ground |
Connector Style | Receptacle |
Connector System | Cable-to-Board |
Receptacle Configuration | Standard |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -20 – 80°C, -4 – 176°F |
Modular Conn/Ethernet Conn 8 Pos Recpt Key A |Amp Te Connectivity 1-1761199-3 | Newark Electronics |
Modular Conn/Ethernet Conn 8 POS RECPT KEY A | Rapid Electronics |
TE Connectivity 8 POSN SE SDL RCPT W BDLK Modular Connec | Distrelec |
CONNECTOR, SDL, RCPT, 8POS, TH | Farnell |
8 POSN SE SDL RCPT W/BDLK Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 8 Centerline (Pitch): .05 in Centerline (Pitch): 1.27 mm Receptacle Cable-to-Board 8 .05" | Sdl Connector | Part Number: 1-1761199-3 | Internal Number: 1-1761199-3 | .05" | TE Connectivity | TE Store |
8 Position Receptacle Right Angle Through Hole Shielded Data Link Connector | Future Electronics |
Conn SDL RCP 8 POS 2.54mm Solder RA Thru-Hole 8 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 8Contacts |
---|---|
Gender | Receptacle |
Connector Type | SDL |
Contact Termination Type | Through Hole |
Product Range | - |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1761199-3?
Additional datasheets, footprints and schematics for 1-1761199-3 are listed on our Part Details page. You can also find images and similar parts to 1-1761199-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1761199-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1761199-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1761199-3 fall under?
The 1-1761199-3 is listed under Connectors > Audio & Video Connectors > Shielded Data Link > SDL Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1761199-3 when available in the SDL Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1761199-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1761199-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1761199-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1761199-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1761199-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1761199-3?
You can fill out our help required form which you can use to request a quote for 1-1761199-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.