Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Shield Material | Brass |
---|---|
Shield Plating Material | Tin over Nickel |
Number of Positions | 4 |
Keying | A |
Number of Conductors | 4 |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 100µin |
Wire Size | .2mm², .205mm², 24AWG |
Conductor Insulation Diameter | 1.27mm, .05in |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Polycarbonate GF |
Housing Color | Brown |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Circuit Application | Signal |
Cable Type | Flat |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Receptacle Configuration | Standard |
Product Type | Connector |
Connector System | Cable-to-Board |
Operating Temperature Range | -4 – 176°F, -20 – 80°C |
Conn SDL PL 4 POS Crimp ST Cable Mount 4 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1-1761192-1?
Additional datasheets, footprints and schematics for 1-1761192-1 are listed on our Part Details page. You can also find images and similar parts to 1-1761192-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1761192-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1761192-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1761192-1 fall under?
The 1-1761192-1 is listed under Connectors > Audio & Video Connectors > Shielded Data Link > SDL Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1761192-1 when available in the SDL Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1761192-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1761192-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1761192-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-1761192-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1761192-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1761192-1?
You can fill out our help required form which you can use to request a quote for 1-1761192-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.