1-1761186-1 Audio & Video Connectors by TE Connectivity

4 SDL SE O-S RCPT ASSY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.10

Distributor Stock
Logo for Farnell
Farnell
from US$3.89
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.58
4,085
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$4.40
4,085
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.33
4,085
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$4.26
4,085
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.10
-
Buy Now
Logo for TE Store
TE Store
from US$5.89
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Shield Plating Material Tin over Nickel
Shield Material Brass
Keying A
Number of Conductors 4
Number of Positions 4
Contact Mating Area Plating Material Gold
Contact Mating Area Plating Thickness 50µin
Contact Current Rating (Max) 1.5A
Contact Base Material Phosphor Bronze
Centerline (Pitch) 1.27mm, .05in
Housing Material Polyester GF
Mating Entry Location Side
Housing Color Black
UL Flammability Rating UL 94V-0
PCB Mount Retention With
Connector Mounting Type Board Mount
PCB Mount Retention Type Mounting Hole
Circuit Application Signal
Connector Style Receptacle
Connector & Contact Terminates To Printed Circuit Board
Receptacle Configuration Offset Flange
Grounding Options Panel Ground
Product Type Connector
Connector System Cable-to-Board
Operating Temperature Range -20 – 80°C, -4 – 176°F

Alternative Descriptions

Modular Conn/Ethernet Conn 4 Sdl Se O-S Rcpt Assy |Amp Te Connectivity 1-1761186-1 | Newark Electronics
Modular Conn/Ethernet Conn 4 SDL SE O-S RCPT ASSY | Rapid Electronics
TE Connectivity 4 SDL SE O-S RCPT ASSY Modular Connector | Distrelec
I-O CONNECTORS | Farnell
Special Order: 4 SDL SE O-S RCPT ASSY Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 4 Centerline (Pitch): .05 in Centerline (Pitch): 1.27 mm Receptacle Cable-to-Board 4 .05" | Sdl Connector | Part Number: 1-1761186-1 | Internal Number: 1-1761186-1 | .05" | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1761186-1?

Additional datasheets, footprints and schematics for 1-1761186-1 are listed on our Part Details page. You can also find images and similar parts to 1-1761186-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1761186-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1761186-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1761186-1 fall under?

The 1-1761186-1 is listed under Connectors > Audio & Video Connectors > Shielded Data Link > SDL Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1761186-1 when available in the SDL Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1761186-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1761186-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1761186-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1761186-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1761186-1 often in real-time on the comparison pages.

What if I can't find stock of 1-1761186-1?

You can fill out our help required form which you can use to request a quote for 1-1761186-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay