Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Plating Material | Tin over Nickel |
---|---|
Shield Material | Brass |
Number of Conductors | 4 |
Keying | A |
Number of Positions | 4 |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Thickness | 50µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Housing Material | Polyester GF |
Mating Entry Location | Side |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Retention Type | Mounting Hole |
Circuit Application | Signal |
Connector System | Cable-to-Board |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Receptacle Configuration | Standard |
Grounding Options | Panel Ground |
Product Type | Connector |
Operating Temperature Range | -4 – 176°F, -20 – 80°C |
4 Sdl Se Rcpt Assy |Amp Te Connectivity 1-1761182-1 | Newark Electronics |
Conn SDL RCP 4 POS Solder RA Thru-Hole 4 Terminal 1 Port | Avnet America |
Special Order: 4 SDL SE RCPT ASSY Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 4 Centerline (Pitch): .05 in Centerline (Pitch): 1.27 mm Receptacle Cable-to-Board 4 .05" | Sdl Connector | Part Number: 1-1761182-1 | Internal Number: 1-1761182-1 | .05" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1-1761182-1?
Additional datasheets, footprints and schematics for 1-1761182-1 are listed on our Part Details page. You can also find images and similar parts to 1-1761182-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1761182-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1761182-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1761182-1 fall under?
The 1-1761182-1 is listed under Connectors > Audio & Video Connectors > Shielded Data Link > SDL Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1761182-1 when available in the SDL Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1761182-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1761182-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1761182-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 1-1761182-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1761182-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1761182-1?
You can fill out our help required form which you can use to request a quote for 1-1761182-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.